location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook S420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001024-SKU2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 35.6 cm (14") 1280 x 768 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Radeon Xpress 200M
  • - Bluetooth
  • - 65 W
  • - Windows XP Professional
Long product name MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional :
The long product name of MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook S420- Core Duo T2300 / 1.66 GHz, 1024MB, 80GB HD, 14.0" WXGA
More>>>
MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional:
The official description of MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14-inch Widescreen Display, Built-in Bluetooth & Card Reader, Lightweight & Highly Mobile Design

The S420 uses the latest Intel Yonah processor (65 mm; dual core), with memory expandable to 2 GB, a built-in GbE network card, and PCI-E high speed transmission interface. Our highest standard components and accessories ensure superior performance and ability to expand. In addition, for wireless network access, the S420 supports the most widely available 802.11b / g and Bluetooth wireless transmission* technologies. So whether you are at home, in the office, or on the road, the S420 gives you fast and easy connection to the nearest wireless network, and access to the latest news and information.

The multimedia capable S420 has an all-in-one card reader, supporting the MMC / SD / MS / MS Pro memory card formats. Now you can retrieve all your digital still camera shots without connecting a cable to your camera, making it that much easier to view and share all your photos!

Support Windows Vista® Home Premium

14" for only 2.1 Kilogram; Large Sized Comfort with Small-Sized Mobility

The S420 has a 14" wide screen LCD with 16:9 aspect ratio. It weighs in at a scant 2.1 kilograms, and is a rarity in the large-sized, portable notebook category. Whether you use it as a desktop computer at home or in the office, or use it as a portable computer on the road, the 14" high resolution large screen is guaranteed to minimize strain in your eyes. The 2.1 kilogram weight is designed so it causes no discomfort when you have to lug it around for an extended period of time. The S420 is the ultimate embodiment of computing mobility and portability, while compromising nothing in terms of user comfort.

Intel Dual Core with ATI Chipset for a Thoroughly Professional and Dynamic Performance

The S420 uses an Intel Core Duo processor, which is Intel's latest Yohah processor (65 mm, dual core). Its memory capacity is expandable to 2 GB, while its other features allow for superior processing capabilities, making your multi-tasking work processes even more efficient. For example you may use photo editing software on the S420 to polish up your photos, while simultaneously running a document processing application to work on a presentation, and even accessing the Internet to search for information and watch videos. The S420 will take care of all your multi-tasking needs with plenty left to spare.

Extra Wide Aspect Ratio LCD Screen

The S420 has a 14" super-sized WXGA wide screen LCD display, which brings you unprecedented sense of immersion and realism when you are watching a DVD movie or playing computer games with 3D graphics.
In terms of aspect ratio, the S420 offers the optimum 16:9 viewing ratio, which allows multiple windows to be displayed in cascaded or tiled format, significantly minimizing the effort required to switch back and forth among windows and to scroll up and down. The S420 comes with a full-sized keyboard which makes typing and other operations even easier. In addition, the S420 also supports the DualView dual screen output function, supporting simultaneous display of different video outputs on the LCD screen and another externally connected display device or projector. The two display devices can be adjusted separately and independently for their refresh rates, resolutions, and color attributes. Simultaneous support for different software applications is also available as you can run PowerPoint presentation in one screen display, while opening and running multiple Excel spreadsheets in another display screen to search for numeric data. Your work scope is no longer bounded by what you see on the computer screen. Instead, it is expanded to include tasks running on another externally connected screen. Not only do you gain a broader perspective on the tasks being, performed, but you also significantly minimize having to switch back and forth among different work windows, all while increasing your work efficiency by many folds.

Bluetooth Capable for Carefree Connectivity Anywhere (optional)

The S420 emphasizes mobility, and supports the most widely available wireless transmission technologies, such as the 802.11 b / g dual mode wireless access technologies. Whether you are at home, at work, or in a café, or even traveling abroad, the S420 is always there to give you fast and easy access to the nearest wireless network for the latest news and information, making your journey around the Internet world a pleasant and enjoyable one! In addition, the S420 has built-in Bluetooth function, allowing various types of digital devices to communicate wirelessly via Bluetooth technology with each other the S420. The interconnection process can be accomplished with little effort, and with Bluetooth, you can do away with all the troubles associated with cables. Not only do you gain greater mobility, but the appearance of your work environment also improves dramatically. Bluetooth is truly a technology that enhances your digital lifestyle.

Short summary description MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional:
This short summary of the MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook S420, Intel® Core™ Duo, 1.66 GHz, 35.6 cm (14"), 1280 x 768 pixels, 1 GB, 80 GB

Long summary description MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional:
This is an auto-generated long summary of MSI Megabook S420 Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional based on the first three specs of the first five spec groups.

MSI Megabook S420. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 2.1 kg

Brand Image Product code Product Stock Price from
MSI Wind U100-1004EU Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black MSI Wind U100-1004EU Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black
(show image)
U100-1004EU Wind U100-1004EU 0.00
(excl. VAT)
0 (incl. VAT)