location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D01H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641749 show
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:54:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality:
  • - • True 4K (4096 x 2160 @60Hz; 3840 x 2160 @ 60Hz 4:4:4)
  • - HDMI Ethernet Channel functionality: additional dedicated data channel supports networking*
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Gold-plated connectors for reliable transmissions
  • - Available in lengths from 1 to 5 m
  • - RoHS compliant
  • - Bend Radius 90°**
  • - Note:
  • - * Feature only available if linked devices are HDMI Ethernet Channel enabled
  • - ** Swings 100 times between angles of +/- 90 degrees, at a frequency of 13 times per minute
Long product name ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet :
The long product name of ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 m High Speed True 4K HDMI Cable with Ethernet
More>>>
ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet:
The official description of ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals. Our cables infuse high-quality copper wire to resist interference for improved image clarity. We offer HDMI cable at lengths of 1 to 5 meters with resolutions up to True 4K (4096 x 2160 @60Hz 4:4:4).

Short summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet:
This short summary of the ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet:
This is an auto-generated long summary of ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet based on the first three specs of the first five spec groups.

ATEN High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 1 m HDMI Cable with Ethernet. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product colour: Black

Features
Cable length *
1 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
3D
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
HDMI Ethernet channel
Yes
HDCP
Yes
HDCP version
2.2
Maximum refresh rate
60 Hz
AWG wire size
30
Connector contacts plating *
Gold
Cable material
Copper
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Features
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Weight & dimensions
Cable diameter
6 mm
Weight
80 g
Package weight
80 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
9.6 kg
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
280 mm
Master (outer) case gross weight
10.5 kg
Products per master (outer) case
120 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE875 HDMI cable 100 m HDMI Type A (Standard) Black ATEN VE875 HDMI cable 100 m HDMI Type A (Standard) Black
(show image)
VE875 VE875 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE874 HDMI cable 50 m HDMI Type A (Standard) Black ATEN VE874 HDMI cable 50 m HDMI Type A (Standard) Black
(show image)
VE874 VE874 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE873 HDMI cable 30 m HDMI Type A (Standard) Black ATEN VE873 HDMI cable 30 m HDMI Type A (Standard) Black
(show image)
VE873 VE873 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black
(show image)
VE872 VE872 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)