location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 374 FC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
374 FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4696001
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:58
The date of the most recent change of this product data-sheet in Icecat.
Fluke 4696001 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 374 FC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Advanced clamp meter that transmits measurements to your smartphone via Fluke Connect® for viewing at a safer distance
  • - Performs AC and DC current measurements to 600 A, and AC and DC voltage measurements to 1000 V
  • - Measures AC current to 2500 A AC with optional iFlex flexible current probe
  • - Measures resistance to 6000 Ω with continuity detection
Long product name Fluke 374 FC :
The long product name of Fluke 374 FC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

True-RMS AC/DC Clamp Meter
More>>>
Short summary description Fluke 374 FC:
This short summary of the Fluke 374 FC data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 374 FC, CAT III 1000V, CAT IV 600V, Alkaline, 395 g, Black, Red, Yellow

Long summary description Fluke 374 FC:
This is an auto-generated long summary of Fluke 374 FC based on the first three specs of the first five spec groups.

Fluke 374 FC. Measuring category: CAT III 1000V, CAT IV 600V, AC current maximum resolution (probe): 0.1 A, AC voltage: 1000 V. Battery technology: Alkaline, Battery type: AA. Product colour: Black, Red, Yellow. Width: 85 mm, Depth: 45 mm, Height: 249 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)