location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9218
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9218/50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103915324
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:44:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Healthy frying with Rapid Air technology
  • - Unique design for delicious and low-fat cooking results
  • - Manually adjustable time and temperature control
  • - Easy to clean and creates less smell than normal fryers
  • - With the Airfryer you can fry, grill, roast and even bake
Warranty: 2-year worldwide guarantee
Long product name Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black :
The long product name of Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD9218/50, 1425 W, 220 V, 287x315x384 mm, Deep black
More>>>
Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black:
The official description of Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The healthy way to fry!
With Rapid Air Technology for the perfect results Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Versatile cooking
Not just great for frying, the innovative Philips Airfryer with Rapid Air technology also lets you grill, bake and even roast your favorite dishes for a one stop solution for all of your meals.

Time and Temp control
Its integrated timer allows you to pre-set cooking times of up to 30 minutes. The autooff function includes a "ready" sound indicator. The fully adjustable temperature control allows you to pre-set the best cooking temperature for your food up to 390 Fahrenheit. Enjoy crispy golden-brown fries, snacks, chicken, meat and more, all prepared at the right time and temperature for the best result!

Rapid Air technology
Using Rapid Air technology, the Airfryer circulates hot air around a metal mesh cooking basket, requiring little or no oil as it fries, bakes and grills. The starfish design on the bottom of the Airfryer facilitates air circulation, ensuring your favorite foods cook evenly.

Unique product design
Philips Airfryer's unique design which combines fast circulating superheated air, starfish design and optimal heating profile allows you to fry a variety of delicious meals in a fast, easy and healthier way without necessarily adding oil.

Dishwasher safe parts
The removable nonstick coated drawer and the food basket are dishwasher safe for a quick and easy clean up. Philips Airfryer with Rapid Air Technology saves you and your home from the smell of fried oil comparted to a regular fryer.

Short summary description Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black:
This short summary of the Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD9218, Low fat fryer, 0.8 kg, Rapid Air, 30 min, Single, Black

Long summary description Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black:
This is an auto-generated long summary of Philips Daily Collection HD9218 Single Stand-alone 1425 W Low fat fryer Black based on the first three specs of the first five spec groups.

Philips Daily Collection HD9218. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Performance
Fryer food capacity *
0.8 kg
Low-fat frying technology
Rapid Air
Product type *
Low fat fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Polypropylene (PP)
Handle(s)
Yes
Removable bowl *
Yes
Cord storage
Yes
Non-slip feet
Yes
Non-stick coating
Yes
Cord length
0.8 m
Design
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Built-in display *
No
Display type
LED
Ready alarm
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
220 V
Weight & dimensions
Width
315 mm
Depth
287 mm
Height
384 mm
Weight
7 kg
Packaging content
Manual
Yes