Techly logo

Techly Tripod for Laptops and Projectors

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31426
Info modified on:
31 Mar 2023, 11:34:23
Bullet Points Techly Tripod for Laptops and Projectors:
  • - Tripod for laptop / projector
  • - Height adjustable from 70 to 120 cm
  • - Tilt from 0 to -60°
  • - Shelf size: 40 x 30 cm
  • - Maximum load supported: 8 kg
  • - Material: steel
Long product name Techly Tripod for Laptops and Projectors:

Tripod for Laptops and Projectors, H 70-120 mm, 0-60°, max 8 kg

Short summary description Techly Tripod for Laptops and Projectors:

Techly Tripod for Laptops and Projectors, Laptop stand, Black, Steel, 70 - 120 mm, 0 - 60°, 400 mm

Long summary description Techly Tripod for Laptops and Projectors:

Techly Tripod for Laptops and Projectors. Product type: Laptop stand, Product colour: Black, Material: Steel. Height adjustment range: 70 - 120 mm, Tilt angle range: 0 - 60°. Width: 400 mm, Depth: 300 mm, Weight: 3.79 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.