Techly logo

Techly Height-Adjustable Wall Mounted Workstation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25255
Info modified on:
10 Aug 2024, 06:48:07
Bullet Points Techly Height-Adjustable Wall Mounted Workstation:
  • - Allows you to place the notebook on a fixed wall mount
  • - Adjustable height: offers maximum comfort and adaptability to multiple needs
  • - Rotating lock knob: ensures height adjustment without tools
  • - Sturdy steel structure for greater durability
  • - Ecological chipboard panel, robust and resistant to humidity
  • - Rub-resistant powder coating
  • - Allows the user to work both in a sitting and standing position, creating a healthier and more ergonomic workplace
  • - Support for wall mounting with fixing accessories included
Warranty:
2 Years
Long product name Techly Height-Adjustable Wall Mounted Workstation:

Height-Adjustable Wall Mounted Workstation, 600 x 405 x 755 - 1200 mm, Black

Techly Height-Adjustable Wall Mounted Workstation:

The ICA-PLW 03 wall-mounted workstation with wall support allows you to find the most suitable working position without effort and improve working comfort.
You can go from sitting to standing in just a few seconds with a regular vertical lift movement.
The space-saving design fits into any public area, small work area, hall, clinic, garage or school.

Short summary description Techly Height-Adjustable Wall Mounted Workstation:

Techly Height-Adjustable Wall Mounted Workstation, 10 kg, Height adjustment, 1.57 kg, Black

Long summary description Techly Height-Adjustable Wall Mounted Workstation:

Techly Height-Adjustable Wall Mounted Workstation. Maximum weight capacity: 10 kg. Height adjustment range: 755 - 1200 mm. Product colour: Black, Material: Steel, Certification: CE. Width: 600 mm, Depth: 405 mm, Weight: 1.57 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.