location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART750TSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART750TSU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214225 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:44:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.75 kVA 600 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
More>>>
Short summary description Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART750TSU, Line-Interactive, 0.75 kVA, 600 W, Sine, 110 V, 120 V

Long summary description Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART750TSU uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART750TSU. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 600 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 13 min. Form factor: Tower, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 139.7 mm, Depth: 381 mm, Height: 190.5 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
600 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
316 J
Power factor
0.8
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial ports quantity
1
Battery
Typical backup time at full load
4 min
Battery
Typical backup time at half load
13 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
1.5 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
139.7 mm
Depth
381 mm
Height
190.5 mm
Weight
10.5 kg
Package width
236.2 mm
Package depth
495.3 mm
Package height
297.2 mm
Package weight
11 kg
Packaging data
Cables included
Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
236.2 mm
Master (outer) case length
495.3 mm
Master (outer) case height
297.2 mm
Master (outer) case gross weight
11 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)