Fluke TwistGuard Test probe

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13104
Info modified on:
14 Mar 2024, 18:45:33
Bullet Points Fluke TwistGuard Test probe:
  • - Patented TwistGuard™ extendable tip shroud meets the highest electrical safety requirements to reduce tip exposure while providing the versatility needed for most measurements
  • - Ratings: CAT II 1000 V, CAT III 1000 V, CAT IV 600 V, 10 A max., Pollution Degree 2
  • - Probes always show correct category rating for tip being used
  • - Environmental ratings: -20 °C to 55 °C (-4 °F to 131 °F), altitude: 2000 m (6,562 ft)
  • - Conforms to EN61010-031
Warranty:
One-year warranty
Long product name Fluke TwistGuard Test probe:

CAT II 1000 V, CAT III 1000 V, CAT IV 600 V, 10 A , 2000 m

Short summary description Fluke TwistGuard Test probe:

Fluke TwistGuard, Test probe, Black, Red, CAT II, CAT III, CAT IV, 4 mm, 1.9 cm, 1000 V

Long summary description Fluke TwistGuard Test probe:

Fluke TwistGuard. Product type: Test probe, Product colour: Black, Red, Measurement category supported: CAT II, CAT III, CAT IV. Quantity per pack: 2 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.