location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC420d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC420-200521-000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045621314
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer
  • - 203 x 203 DPI
  • - Maximum printing width: 10.4 cm Print speed: 102 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN128, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, POSTNET, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 1.4 kg
Long product name Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired :
The long product name of Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-bit RISC, EZPL, ZPL, ZPL II, EPL2, 203 x 203 dpi, 8MB Flash, 8MB SDRAM, USB 1.1, RS-232, Parallel, 1400 g, White
More>>>
Short summary description Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired:
This short summary of the Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra GC420d, Direct thermal / Thermal transfer, 203 x 203 DPI, 102 mm/sec, Wired, White

Long summary description Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired:
This is an auto-generated long summary of Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra GC420d. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 102 mm/sec. Supported paper width: 108 mm. Connectivity technology: Wired. Product colour: White

Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)