location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Reflect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REFPC-114 Acai
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204230 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854247122 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slim design fits laptops up to 14"
  • - 6mm of dense memory foam provides cushion and protection
  • - Plush interior lining defends laptop from scratches
  • - Asymmetrical zipper opening makes it easy to quickly retrieve and return your laptop
  • - Slim-line design allows this case to be carried on its own or fit in your favorite bag
Warranty: 25 years
Long product name Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy :
The long product name of Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reflect 14" Laptop Sleeve, Acai
More>>>
Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy:
The official description of Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality laptop sleeve constructed of memory foam provides first-class protection in a slim-line design.

Short summary description Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy:
This short summary of the Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Reflect REFPC-114 Acai, Sleeve case, 35.6 cm (14"), 260 g

Long summary description Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy:
This is an auto-generated long summary of Case Logic Reflect REFPC-114 Acai 35.6 cm (14") Sleeve case Burgundy based on the first three specs of the first five spec groups.

Case Logic Reflect REFPC-114 Acai. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 260 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Burgundy
Brand compatibility *
Any brand
Protection features
Scratch resistant
Quantity
1
Weight & dimensions
Width
375 mm
Weight & dimensions
Depth
30 mm
Height
270 mm
Weight
260 g
Notebook compartment dimensions (W x D x H)
348 x 25 x 243 mm
Package width
380 mm
Package depth
30 mm
Package height
275 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Case Logic Notion NOTIA-116 Black 39.6 cm (15.6") Briefcase Case Logic Notion NOTIA-116 Black 39.6 cm (15.6") Briefcase
(show image)
3204198 NOTIA-116 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Notion NOTIA-114 Black 35.6 cm (14") Briefcase Case Logic Notion NOTIA-114 Black 35.6 cm (14") Briefcase
(show image)
3204196 NOTIA-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Graphite 33 cm (13") Sleeve case Case Logic Reflect REFPC-113 Graphite 33 cm (13") Sleeve case
(show image)
3204121 REFPC-113 Graphite 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Acai 33 cm (13") Sleeve case Case Logic Reflect REFPC-113 Acai 33 cm (13") Sleeve case
(show image)
3204117 REFPC-113 Acai 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-116 Dark Blue 39.6 cm (15.6") Sleeve case Case Logic Reflect REFPC-116 Dark Blue 39.6 cm (15.6") Sleeve case
(show image)
3203948 REFPC-116 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Black 35.6 cm (14") Sleeve case Case Logic Reflect REFPC-114 Black 35.6 cm (14") Sleeve case
(show image)
3203947 REFPC-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Dark Blue 35.6 cm (14") Sleeve case Case Logic Reflect REFPC-114 Dark Blue 35.6 cm (14") Sleeve case
(show image)
3203961 REFPC-114 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Pop Rock 35.6 cm (14") Sleeve case Red Case Logic Reflect REFPC-114 Pop Rock 35.6 cm (14") Sleeve case Red
(show image)
3203960 REFPC-114 Pop Rock 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Dark Blue 33 cm (13") Sleeve case Case Logic Reflect REFPC-113 Dark Blue 33 cm (13") Sleeve case
(show image)
3203959 REFPC-113 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Pop Rock 33 cm (13") Sleeve case Red Case Logic Reflect REFPC-113 Pop Rock 33 cm (13") Sleeve case Red
(show image)
3203957 REFPC-113 Pop Rock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)