HP logo

HP OMEN by Encoder Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
599636
Info modified on:
18 Jun 2024, 11:44:05
End of life date:
31 Jul 2023
Bullet Points HP OMEN by Encoder Keyboard:
  • - 2-ways adjustable legs meet your desired wrist angle to help prevent cramps and discomfort.
  • - Easily control lighting effects, brightness, single key on/off, media keys, macros with on-the-fly settings and OMEN Command Center.
Warranty:
Two-year limited warranty.
Long product name HP OMEN by Encoder Keyboard:

OMEN by HP Encoder Keyboard

HP OMEN by Encoder Keyboard:

Stake your claim with every keystroke
Command a flawless symphony of keystrokes, with a mechanical keyboard crafted for high-caliber competition. Anti-ghosting with N-key rollover and ultra-responsive, CHERRY MX Brown mechanical switches deliver the agility you need to maneuver ahead of the competition.

Short summary description HP OMEN by Encoder Keyboard:

HP OMEN by Encoder Keyboard, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP OMEN by Encoder Keyboard:

HP OMEN by Encoder Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.