location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVS1000LCD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214065 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:53:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 560 W
  • - Waveform: Pure sine
  • - 8 AC outlet(s)
  • - Tower Black
Warranty: 3-year limited warranty
Long product name Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower :
The long product name of Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower
More>>>
Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower:
The official description of Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1000VA/560W/120V Battery Backup for PC Networks, Security Systems or Digital Signage
The OmniVS® line-interactive OMNIVS1000LCD UPS system with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The eight-outlet 120V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 83 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

8 NEMA 5-15R Outlets Protect Your Connected Components
Six 5-15R outlets provide battery backup, surge protection and voltage regulation for your computer, monitor and other crucial components. The other two 5-15R outlets provide surge suppression only for printers, speakers and other desktop equipment regarded as non-essential during a blackout.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The OMNIVS1000LCD can correct brownouts as low as 89V and overvoltages as high as 145V back to nominal 120V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement.

Combats Line Noise That Can Harm Equipment
EMI (electromagnetic interference) and RFI (radio frequency interference) are common causes of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The OMNIVS1000LCD filters out this disruptive line noise on the AC line, so that it won’t affect your equipment.

Designed for High Efficiency to Help You Save Money and Protect the Environment
A >95% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Home-Friendly Silent Alarm and LCD Touchscreen Keep You Informed 24/7
The UPS remains silent in both line and battery backup modes. The alarm sounds only to report low battery, battery replace, overload and fault condition. The LCD touchscreen offers five screens of UPS and site power information when the UPS is operating in either on-line or battery power mode. It displays vital voltage, load and battery data, as well as critical fault status.

HID-Compliant USB Port Allows for Automatic Saves and Shutdowns
This USB port connects the AVR750U to a computer running Tripp Lite’s free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. USB cable is included.

Compact Housing Compatible with Easy Desktop Installation
The space-saving ABS tower fits on a desktop, shelf or any other flat surface convenient to your workstation or home theater. The five-foot power cord with NEMA 5-15P plug connects to any compatible AC outlet. A built-in fan regulates the internal temperature to help prevent overheating.

Short summary description Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower:
This short summary of the Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower, Line-Interactive, 1 kVA, 560 W, Pure sine, 89 V, 145 V

Long summary description Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower:
This is an auto-generated long summary of Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower based on the first three specs of the first five spec groups.

Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 560 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 2 min, Typical backup time at half load: 12 min. Form factor: Tower, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 139.7 mm, Depth: 381 mm, Height: 190.5 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
560 W
Waveform *
Pure sine
Input operation voltage (min) *
89 V
Input operation voltage (max) *
145 V
Input frequency *
50/60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Output voltage regulation
-12 - 6%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
316 J
Number of input phases
1
Efficiency (On-line mode)
95%
EMI/RFI noise filtering
Yes
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Network, Telephone
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm, Overload alarm
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB port type
USB Type-B
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at full load
2 min
Battery
Typical backup time at half load
12 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
1.5 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
139.7 mm
Depth
381 mm
Height
190.5 mm
Weight
8.71 kg
Package width
236.2 mm
Package depth
495.3 mm
Package height
297.2 mm
Package weight
9.21 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
236.2 mm
Master (outer) case length
495.3 mm
Master (outer) case height
297.2 mm
Master (outer) case gross weight
9.21 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1500PSGLCD 1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1200PSGLCD 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1000PSGLCD 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART600PSGLCD 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART700RT1U uninterruptible power supply (UPS) Tripp Lite SMART700RT1U uninterruptible power supply (UPS)
(show image)
SMART700RT1U SMART700RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMC1000RT1U uninterruptible power supply (UPS) Tripp Lite SMC1000RT1U uninterruptible power supply (UPS)
(show image)
SMC1000RT1U SMC1000RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RT1U uninterruptible power supply (UPS) Tripp Lite SMART1000RT1U uninterruptible power supply (UPS)
(show image)
SMART1000RT1U SMART1000RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART750RT1U uninterruptible power supply (UPS) Tripp Lite SMART750RT1U uninterruptible power supply (UPS)
(show image)
SMART750RT1U SMART750RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMC1500RT1U uninterruptible power supply (UPS) Tripp Lite SMC1500RT1U uninterruptible power supply (UPS)
(show image)
SMC1500RT1U SMC1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)