location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Digital Audio Video Entertainer Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Audio Video Entertainer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVA700-100GRS show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Digital Audio Video Entertainer Silver :
The long product name of NETGEAR Digital Audio Video Entertainer Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Audio Video Entertainer
More>>>
NETGEAR Digital Audio Video Entertainer Silver:
The official description of NETGEAR Digital Audio Video Entertainer Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move the digital experience from your computer to your TV
Bring all your digital content from your PC and the Internet directly to your TV. Digital content is changing the way you get entertainment. You often listen to music files and streaming audio, and watch video files and streaming video on your PC. However, now with the NETGEAR Digital Entertainer (EVA700), you can enjoy your digital videos, photos and music on your home entertainment system or TV. The NETGEAR Digital Entertainer makes it easy to seamlessly access thousands of digital media files from your computer for viewing and listening in the comfort of your family room.
Stream Videos, Music and Photos
The Digital Entertainer EVA700 connects your TV or home entertainment system to your home computer network to deliver a world of new media enjoyment. The EVA700 streams digital movies, videos, music, radio and photos from your PC and can access thousands of digital files stored in your NETGEAR Storage Central (SC101) device. You can also play streaming media content, such as music and video from the Internet, by connecting to your home network and router. You can even play files saved on a USB storage device such as an iPOD™, USB thumb drive, USB disk, and some digital cameras with a USB interface by simply connecting any of these to the front USB port of the Digital Entertainer.
New Technology Ready
The NETGEAR Digital Entertainer is Intel® Viiv™ verified, enabling you to take advantage of Intel’s new platform for digital entertainment. The Digital Entertainer EVA700 supports seamless access to content, applications and services available on Intel® Viiv™ technology-enabled PCs. It also supports access to content on Microsoft® Windows® Media Center PCs through Windows Media Connect, and other universal plug-and-play (UPnP AV) media servers, such as TwonkyVision. You can use the wired ethernet port to connect the EVA700 directly to your wired home network, or add the optional Powerline HD Ethernet Adapter Kit (HDXB101) for high quality video and maximum streaming speeds across multiple rooms with much better results than a standard 802.11g WiFi network.
Easy On-Screen Selection
The NETGEAR Digital Entertainer gives you easy, remote control access to access to digital media files on your home network, as well as from popular Internet sites without getting up from the couch. When combined with NETGEAR’s Powerline HD Ethernet Adapter (HDXB101 two-in-one kit and HDX101 standalone, both sold separately), you can use the Digital Entertainer in any room of your home, regardless of where the computer is located. You’ll enjoy excellent quality and stable, consistent video streaming that lets you watch videos for hours without problems.

Short summary description NETGEAR Digital Audio Video Entertainer Silver:
This short summary of the NETGEAR Digital Audio Video Entertainer Silver data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Digital Audio Video Entertainer, Silver, BMP, GIF, PNG, AVI, MPEG1, MPEG2, MPEG4, WMV, Xvid, MP3, WAV, WMA, 2 kg, 431.8 x 254 x 50.8 mm

Long summary description NETGEAR Digital Audio Video Entertainer Silver:
This is an auto-generated long summary of NETGEAR Digital Audio Video Entertainer Silver based on the first three specs of the first five spec groups.

NETGEAR Digital Audio Video Entertainer. Product colour: Silver, Image formats supported: BMP, GIF, PNG, Video compression formats: AVI, MPEG1, MPEG2, MPEG4, WMV, Xvid. Weight: 2 kg, Dimensions (WxDxH): 431.8 x 254 x 50.8 mm. Minimum storage drive space: 20 MB, Minimum RAM: 128 MB. Connectivity technology: Wireless

Features
Product colour *
Silver
Image formats supported *
BMP, GIF, PNG
Video compression formats
AVI, MPEG1, MPEG2, MPEG4, WMV, Xvid
Audio formats supported
MP3, WAV, WMA
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Composite video out *
1
S-Video outputs quantity
1
Ports & interfaces
SCART ports quantity
1
Weight & dimensions
Weight
2 kg
Dimensions (WxDxH)
431.8 x 254 x 50.8 mm
System requirements
Minimum storage drive space
20 MB
Minimum RAM
128 MB
Other features
Connectivity technology
Wireless
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)