location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook USB-C Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5356E-1PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507013705
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook USB-C Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x USB Type-C™
  • - Single display - up to 3.840 x 2160 @30Hz via DP or HDMI Dual display - up to 1.920 x 1.080 @60Hz Triple display - up to 1.920 x 1.080 @30Hz
  • - 1x HDMI™, 1x DisplayPort™, 1x VGA
  • - 1x headphone/microphone combo jack
  • - 2x USB Type-C™ ports (one for PC connection), 4x USB 3.0 ports (2x USB 3.1 Gen2 on the front, supporting BC 1.2 charging; 2x USB 3.1 Gen1 on the back), 1x SD Card slot, 1x DC-IN jack
  • - Gigabit LAN (10/100/1000 BASE-TX Ethernet)
  • - Power button, security lock slot, supports DisplayPort++
  • - PC screen only, Duplicate Mode, Extend Mode, Second screen only
  • - 100W (20V DC, 5A)
  • - A computer with an USB Type-C™ port which supports video output and power delivery
  • - Dynabook USB-C™ Dock USB Type-C™ cable (1m) AC adaptor and power cord (EU/UK) Quick Start Guide Warranty Leaflet
  • - 234 (L) x 84.4 (W) x 30 (H) mm
  • - black
Long product name Dynabook USB-C Dock :
The long product name of Dynabook USB-C Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dynabook USB-C™ Dock
More>>>
Short summary description Dynabook USB-C Dock:
This short summary of the Dynabook USB-C Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook USB-C Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, SD, SDHC, SDXC, 4K Ultra HD

Long summary description Dynabook USB-C Dock:
This is an auto-generated long summary of Dynabook USB-C Dock based on the first three specs of the first five spec groups.

Dynabook USB-C Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatible memory cards: SD, SDHC, SDXC, HD type: 4K Ultra HD. Power source type: DC, Power supply: 100 W, Output voltage: 20 V. Width: 84.4 mm, Depth: 234 mm, Height: 30 mm

One cable - every possibility
One cable - every possibility

The Dynabook laptop docking station is an excellent choice for your home or office setup. Supporting up to three displays and four USB 3.0 devices simultaneously – you can connect, share and create with ease.With minimal cable clutter and maximum convenience, the USB-C™ Dock helps you power through every task.The dock also acts as a charger, so when you need to work on the move, simply unplug your laptop safe in the knowledge that your device is fully powered.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:43:19
Uk has collected 8 expert reviews for Dynabook USB-C Dock and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ocaholic.ch.english
Updated:
2019-12-03 10:43:19
If you're one of the useres who has a lot of devices in the office then you know that it can quickly turn into a messy desktop. With a docking station you get a chance to keep your desk clean and still have lot of options to attach peripherals...
Bottom line At CHF 169 est EUR 141 the Dynadock isn't exactly cheap Nevertheless it is quite a practical notebook accessory It comes in very handy if you want to attach more than one display to your notebook because you tend to do heavy multitasking Furhtermore there...
0%
pocket-lint.com
Updated:
2019-12-03 10:43:19
A truly high-end and highly flexible solution for the laptop owner who also wants to work and play at home...
Good Works out of the box, looks nice, performs exceptionally well in DVI guise...
Bad Price...
Bottom line A truly high-end and highly flexible solution for the laptop owner who also wants to work and play at home...
80%
alphr.com
Updated:
2019-12-03 10:43:19
Using a laptop as a portable machine and a desktop PC is feasible, but to do so comfortably requires peripherals. And while an external monitor, keyboard and mouse make for a much more ergonomic setup, it does involve a lot of fiddling with connectors...
67%
mobilecomputermag.co.uk
Updated:
2019-12-03 10:43:19
If you use a laptop for long periods in one place (your desk, for instance), its a good idea to plug in an external mouse and keyboard - and a monitor, if you have one - so that youre not sitting with a hunched posture all day. Connecting and discon...
Bottom line No cheaper than proprietary dock, but the Dynadock is more versatile and it performs better than the similar Belkin model...
83%
itreviews.com
Updated:
2019-12-03 10:43:19
clever USB laptop docking station with video output: An intriguing addition to the growing collection of peripherals for laptop users, Toshibas Dynadock is clearly targeting those who use the same machine at home as much as they do on the move. Its a dock...
0%
trustedreviews.com
Updated:
2019-12-03 10:43:19
It's not every day that I get exited about something as potentially boring as a docking station, but then, considering the DynaDock is from the maker of the eminently stylish Regza 40ZF355D , it's hardly surprising. Not only has Toshiba given it stunning...
Bottom line For everything but entertainment, the DynaDock DVI does an adequate job - once you get it to work. It is slightly quirky, though hopefully updated drivers will make it easier to recommend. Meanwhile, under XP and Vista it lets you connect digitally to mos...
70%
v3.co.uk
Updated:
2019-12-03 10:43:19
Universal docking station that requires just a single USB2 cable...
80%
Country Distributor
España 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)