location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7200_2IN1-5933 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184325933
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Grey
  • - 31.2 cm (12.3") 1920 x 1280 pixels
  • - Intel® Core™ i5 i5-8365U 1.6 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - 38 Wh
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This short summary of the DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7200, 31.2 cm (12.3"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Grey

Long summary description DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
This is an auto-generated long summary of DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey based on the first three specs of the first five spec groups.

DELL Latitude 7200. Display diagonal: 31.2 cm (12.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8365U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 935 g. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Display
Display diagonal *
31.2 cm (12.3")
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
187.6 ppi
HD type
WUXGA
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor codename
Whiskey Lake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
46x24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
UHD Graphics 620
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Video recording
Yes
Video recording modes
1080p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
SmartCard slot
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black, Grey
Performance
Ambient light sensor
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Operating system language
Multilingual
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery capacity
38 Wh
Number of battery cells
2
Battery weight
160 g
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
292 mm
Depth
208.8 mm
Height
12.2 mm
Weight
935 g
Packaging content
Keyboard included
Yes
Cables included
AC
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Other features
Processor socket
BGA 1528
Processor ARK ID
193555
Source Testseek summary Average rating
Reviews
Updated:
2020-08-20 04:13:32
Uk has collected 12 expert reviews for DELL Latitude 7200 Intel® Core™ i5 256 GB 31.2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2020-08-20 04:13:30
We admit to being rather confused about why Microsoft has seemingly replaced Apple as the laptop maker to emulate. The Surface machines have been heavily copied by other hardware manufacturers, wanting to grab a slice of the market they occupy.Dell has an...
Good Lightweight, Latest Intel silicon, Gorgeous screen...
Bad Can't be used on a lap, Old GPU technology, Lacks LTE in the US...
Bottom line The Dell Latitude 7200 is an odd 2-in-1 system that appears to address a very niche market for those who want a Windows tablet, but are generally close to a power source and Wi-Fi.In achieving the goal of being like the Surface Pro, too many compromises h...
80%
notebookcheck.net
Updated:
2020-08-20 04:13:30
The changing business display. With the Dell Latitude 7200 2-in-1, the Texan manufacturer has a competitor for Microsoft's Surface Pro 6 on the market. Especially corporate customers should be impressed with features such as built-in LTE. The design-relat...
Good high-color LCD in 3:2 format, comfortable touchpad, high-quality case, good interface equipment, repairable, almost silent operation, fast microSD card reader, integrated WWAN, extensive warranty...
Bad unstable keyboard cover, glossy LCD surface, lower display brightness compared to market competitors, CPU performance lower compared to test competitors...
Bottom line A Surface clone? Dell would probably stay away from that description for the Dell Latitude 7200 2-in-1 even though it suits the device. Dell adapts the basic principle of the Microsoft Surface Pro 6 with its strengths and weaknesses.In the convertible tab...
89%
servethehome.com
Updated:
2020-08-20 04:13:32
After finishing up with our Latitude 7300 review, we now have a look at the Dell Latitude 7200 2-in-1 Business Laptop which is next in our updated “commercial” mobile review series. These are the systems that corporate IT buys and manages for its custome...
Bottom line In the enterprise mobility space, 2-in-1 are useful. They give a new PC capability for those that like to handwrite or sketch diagrams on a tablet or take inventories in a tablet position. The Dell Latitude 7200 lightweight which makes it very portable. F...
90%