location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S5224F-ON Managed L2/L3 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5224F-ON
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-APHQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184224403 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:40:37
The date of the most recent change of this product data-sheet in Icecat.
VXLAN and BGP EVPN Configuration Guide for Dell EMC SmartFabric OS10 Release 10.5.0 (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC SmartFabric OS10 User Guide Release 10.5.0 (15.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OS10 Enterprise Edition User Guide Release 10.4.3.0 (27.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OpenSwitch OPX Installation Guide with Enhancement Package Release 3.1.0 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
S5200F-ON Series Installation Guide April 2019 (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
S5200F-ON Series Setup Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Open Networking Hardware Diagnostic Guide April 2019 (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
S5200-ON Series BMC User Guide March 2019 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S-Series S5224F-ON Managed L2/L3 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OS10
  • - 1488Mpps
  • - L2/L3
  • - 24 x 25GbE SFP28
  • - 4 x 100GbE QSFP28
Warranty: 1 Year Return to Depot
Long product name DELL S-Series S5224F-ON Managed L2/L3 1U Black :
The long product name of DELL S-Series S5224F-ON Managed L2/L3 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, L2/L3, 24 x SFP28, 4 x QSFP28, IO - PSU, 2 x PSU, OS10
More>>>
DELL S-Series S5224F-ON Managed L2/L3 1U Black:
The official description of DELL S-Series S5224F-ON Managed L2/L3 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible architectural agility
Designed for architectural agility and flexibility to help data centers smoothly migrate to a software-designed data center.

Short summary description DELL S-Series S5224F-ON Managed L2/L3 1U Black:
This short summary of the DELL S-Series S5224F-ON Managed L2/L3 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S-Series S5224F-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S5224F-ON Managed L2/L3 1U Black:
This is an auto-generated long summary of DELL S-Series S5224F-ON Managed L2/L3 1U Black based on the first three specs of the first five spec groups.

DELL S-Series S5224F-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. MAC address table: 160000 entries, Switching capacity: 2160 Gbit/s. Networking standards: IEEE 802.3. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Innovative data center architectural agility with 25/40/50/100GbE switches
Innovative data center architectural agility with 25/40/50/100GbE switches

Gain the flexibility to transform your data centers with high-capacity network fabrics that are easy to deploy, cost-effective and provide a clear path to a software-defined data center. They offer:
- High density for 25/40/50/100GbE deployments in top-of-rack, middle-of-row, and end-of-row deployments
- A choice of S5048F-ON, S5148F-ON, S5224F-ON, S5248F-ON, S5296F-ON and S5232F-ON 25 &100GbE, S6000-ON and S6010-ON 40GbE switches and the S6100-ON 10/25/40/50/100GbE modular switch
- S6100-ON modules that include: 16-port 40GbE QSFP+; 8-port 100GbE QSFP28; combo module with four 100GbE CXP ports and four 100GbE QSFP28 ports
- An ideal solution for modern workloads and applications designed for the open networking era

Optimized for the open networking era
Optimized for the open networking era

Get more agility, more choices and lower costs than proprietary networks with select open-standards-based ON (open networking) switches.

- Disaggregated-hardware/software solutions bring new levels of freedom and flexibility to your data center.
- Support for Open Network Install Environment (ONIE) enables zero-touch installation of alternate network operating systems.
- Your choice of network operating system helps simplify data-center fabric orchestration and automation.
- A broad ecosystem of open-source and Linux-based applications and tools provides more options to optimize and manage your network.

Ready for software-defined networking
Ready for software-defined networking

Deploy modern workloads and applications while providing an easy on-ramp to software-defined networking (SDN).

- Support for OpenFlow v1.3 provides interoperability with industry-standard OpenFlow controllers.
- VXLAN Layer 2 Gateway enabling allows connection to hypervisor-based overlay networks.
- Third-party OS support provides an easy entry point to SDN for part or all of your production environment.

Dell EMC PowerSwitch S5224F-ON
Dell EMC PowerSwitch S5224F-ON

Optimize connectivity, cost and performance with this ToR switch that features 24 x 25GbE SFP28 ports and 4 x 100GbE QSFP28 ports. The S5224F-ON also supports Open Network Install Environment (ONIE) for zero-touch installation of network operating systems.

Dell EMC: Open Networking Switch Market Leader
Dell EMC: Open Networking Switch Market Leader

IT Brand Pulse 2019 Networking Brand Leaders

2017 CRN Annual Report Card: SMB Networking Winner
2017 CRN Annual Report Card: SMB Networking Winner

"Dell EMC swept the SMB Networking category this year, claiming all three subcategories." — CRN®

Navigate network complexity with Dell EMC Services

Our global team of network experts understands the complexities of IT ecosystems, including multi-vendor environments. We have the skillset and experience to not only quickly resolve performance issues but also transform your network to meet the demands of your business.

Consulting
Consulting

Dell EMC network consultants provide expert guidance to help you optimize and transform the network environment for the demands of today’s multi-cloud infrastructures. Our deep infrastructure and application expertise combined with sophisticated network analysis toolsets address a wide range of network technology and process challenges.

Deployment
Deployment

Leverage the Dell EMC ProDeploy Enterprise Suite to get your network installed and configured. Our experts can free your IT staff to focus on your core business, minimize downtime and give you the confidence that the job will be done right, the first time.

Support
Support

Gain access to ProSupport technical experts who can assist with your most complex networking challenges. The Dell EMC ProSupport Enterprise Suite provides networking support around the clock and around the globe, helping your team maintain a high level of productivity.

Education
Education

Dell EMC offers flexible training programs so your staff can build the right skills to successfully manage and utilize your network to its full potential. Through our personalized approach, your staff gets the exact training they need to improve productivity and adoption, decrease downtime, and reduce end-user support calls.

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports type *
No
Gigabit Ethernet (copper) ports quantity
1
Console port
RJ-45/Micro-USB
QSFP28 ports quantity
24
SFP28 ports quantity
4
USB 2.0 ports quantity
1
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.3
10G support *
Yes
VLAN support
Yes
Data transmission
Switching capacity *
2160 Gbit/s
Forwarding rate
1488 Mpps
MAC address table *
160000 entries
Packet buffer memory
32 MB
Multicast features
Multicast support
Yes
Protocols
Management protocols
CLI, SNMP, REST API’s
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Design
Form factor
1U
Product colour
Black
Reset button
Yes
LED indicators
Yes
Airflow direction
Front-to-back airflow
Performance
Built-in processor
Yes
Memory type
SDRAM
Internal memory
16000 MB
Compatible operating systems
OS10
List of RFCs
IP, IPv4, IPv6, RIP, OSPF, IS-IS, BGP
Technical details
Compliance certificates
RoHS
Power
Power supply included *
Yes
Redundant power supply (RPS) support
Yes
Number of power supply units
2
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
455 W
Power management
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
434 mm
Depth
460 mm
Height
43.6 mm
Weight
9.7 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Latency
881
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL S-Series S5224F-ON Managed L2/L3 1U Black:
Disclaimer

Actual configuration might differ from illustration