location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive 14.1 Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive 14.1 Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD04AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Executive 14.1 Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.8 cm (14.1") Grey
  • - Fabric
  • - Brand compatibility: HP
  • - Carrying handle(s) Shoulder strap
  • - 760 g
Warranty: One-year limited warranty.
Long product name HP Executive 14.1 Slim Top Load :
The long product name of HP Executive 14.1 Slim Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Executive 14.1 Slim Top Load
More>>>
HP Executive 14.1 Slim Top Load:
The official description of HP Executive 14.1 Slim Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind is in the bag
Take on the world in style with an HP Executive Series notebook case that provides a polished, professional look. The sleek profile and premium materials make a bold statement and keep your devices and data on lockdown. Traveling is a breeze and device-charging is easy—even from outside the bag.

Short summary description HP Executive 14.1 Slim Top Load:
This short summary of the HP Executive 14.1 Slim Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive 14.1 Slim Top Load, Briefcase, 35.8 cm (14.1"), Shoulder strap, 760 g

Long summary description HP Executive 14.1 Slim Top Load:
This is an auto-generated long summary of HP Executive 14.1 Slim Top Load based on the first three specs of the first five spec groups.

HP Executive 14.1 Slim Top Load. Case type: Briefcase, Maximum screen size: 35.8 cm (14.1"), Carrying handle(s), Shoulder strap. Weight: 760 g. Surface coloration: Monochromatic

The ultimate organizer

Get plenty of room for your devices, gear, and gadgets with a dedicated compartment for your notebook and easy access to your essentials with interior and exterior slip and zip pockets.

Built-in theft protection

Arm yourself against electronic pick-pocketing with the RFID-blocking pocket. Deter tampering and access to your valuables with a lockable[1] notebook compartment and unbreakable, lockable[1], double-teeth zippers.

Easy-access charging on the go

Charge your phone and other devices without ever opening the bag with an exterior USB port, pass-through cable management, and thoughtfully-designed internal pocket for your power bank.[2]

Features
Surface coloration
Monochromatic
Features
Compatibility
HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6 Notebook PC; HP ZHAN x13 G2 Notebook PC; HP ProBook x360 440 G1 Notebook PC; HP ProBook 445R G6 Notebook PC; HP ProBook 445 G6 Notebook PC; HP ProBook 440 G5 Notebook PC; HP ZHAN 66 Pro G1 Notebook PC; HP ProBook 430 G5 Notebook PC; HP ProBook 440 G4 Notebook PC; HP ProBook 430 G4 Notebook PC; HP ProBook 640 G5 Notebook PC; HP ProBook 640 G4 Notebook PC; HP ProBook 645 G4 Notebook PC; HP ProBook 640 G3 Notebook PC; HP ProBook 645 G3 Notebook PC; HP ProBook x360 11 G4 EE Notebook PC; HP ProBook x360 11 G3 EE Notebook PC; HP ProBook x360 11 G2 EE Notebook PC; HP ProBook x360 11 G1 EE Notebook PC; HP Pro x2 612 G1; HP Pro x2 612 G2; HP EliteBook 840 G6 Healthcare Edition Notebook PC; HP EliteBook 840 G5 Healthcare Edition Notebook PC; HP EliteBook x360 1040 G6 Notebook PC; HP EliteBook x360 1040 G5 Notebook PC; HP EliteBook x360 1030 G3 Notebook PC; HP Elite x2 1013 G4; HP Elite x2 1013 G3; HP EliteBook 1040 G4 Notebook PC; HP EliteBook x360 1030 G2 Notebook PC; HP Elite x2 1012 G2; HP EliteBook x360 1020 G2 Notebook PC; HP Elitebook Folio G1 Notebook PC; HP EliteBook 1040 G3 Notebook PC; HP Elite x2 1012 G1; HP EliteBook x360 830 G6 Notebook PC; HP EliteBook x360 830 G5 Notebook PC; HP EliteBook 830 G6 Notebook PC; HP EliteBook 836 G6 Notebook PC; HP EliteBook 840 G6 Notebook PC; HP EliteBook 745 G6 Notebook PC; HP EliteBook 745 G5 Notebook PC; HP EliteBook 840 G5 Notebook PC; HP EliteBook 840r G4 Notebook PC; HP EliteBook 830 G5 Notebook PC; HP EliteBook 820 G4 Notebook PC; HP EliteBook 840 G4 Notebook PC; HP EliteBook 745 G4 Notebook PC; HP EliteBook 735 G6 Notebook PC; HP EliteBook 735 G5 Notebook PC; HP ZBook 14u G6 Mobile Workstation; HP ZBook 14u G5 Mobile Workstation; HP ZBook 14u G4 Mobile Workstation; HP Chromebook x360 14 G1; HP Chromebook x360 11 G2 EE; HP Chromebook 11 G6 EE; HP Chromebook 13 G1 EE; HP Chromebook 11 G5; HP Chromebook 11 G4; HP Stream 11 Pro G5 Notebook PC; HP Stream 14 Pro G3 Notebook PC; HP Stream 14 Pro G1 Notebook PC; HP Stream 11 Pro G3 Notebook PC; HP Spectre Pro x360 G1 Convertible PC; HP Spectre Pro x360 G2 Convertible PC; HP EliteBook 1030 G1 Notebook PC; HP 240 G6 Notebook PC; HP 245 G6 Notebook PC; HP 240 G5 Notebook PC; HP 245 G5 Notebook PC
Maximum screen size *
35.8 cm (14.1")
Case type *
Briefcase
Material *
Fabric
Product main colour *
Grey
Brand compatibility *
HP
Carrying handle(s)
Yes
Shoulder strap
Yes
Country of origin
China
HP segment
Business
Weight & dimensions
Width
390 mm
Depth
260 mm
Height
80 mm
Weight
760 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
HP Executive 14.1 Slim Top Load HP Executive 14.1 Slim Top Load
(show image)
6KD04AA Executive 14.1 Slim Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Executive 14.1 Slim Top Load:
Disclaimer

Technical specification disclaimers