Nokia 6020 (gray/black)
Nokia 6020, Bar, 128 x 128 pixels, Bluetooth, 760 mAh, Grey
Nokia 6020. Form factor: Bar. Display resolution: 128 x 128 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 336 h. Weight: 90 g. Product colour: Grey