location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips flat TV 15PF4121/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flat TV 15PF4121/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15PF4121/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895943314
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips flat TV 15PF4121/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15"
  • - LCD
Long product name Philips flat TV 15PF4121/01 :
The long product name of Philips flat TV 15PF4121/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" 1024 x 768 (450 cd/m2), CR 500:1, DVI-I, 1 x SCART, CVBS in
More>>>
Philips flat TV 15PF4121/01:
The official description of Philips flat TV 15PF4121/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Flat TV 15PF4121 15" LCD with Crystal Clear

Turn up your viewing experience with Crystal Clear

Here is an LCD TV that not only enhances the decor of your home with its European styling and slim design, but also provides a great audio-visual experience with Crystal Clear and Virtual Dolby Surround.

Better quality images that reveal more detail

- High-definition LCD XGA display, 1024 x 768p
- Crystal Clear improves picture depth

Superb sound reproduction

- Virtual Dolby Surround for a cinema-like audio experience

Stylish design

- Compact design

Designed for your convenience

- PC input lets you also use your TV as a PC monitor
- Smart Picture and Smart Sound to personalise your viewing

For advanced performance

- DVI-I provides the best picture and flexible connectivity

Short summary description Philips flat TV 15PF4121/01:
This short summary of the Philips flat TV 15PF4121/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips flat TV 15PF4121/01, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD

Long summary description Philips flat TV 15PF4121/01:
This is an auto-generated long summary of Philips flat TV 15PF4121/01 based on the first three specs of the first five spec groups.

Philips flat TV 15PF4121/01. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3

Display
Display diagonal *
38.1 cm (15")
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Screen format adjustments
4:3, 16:9
Supported graphics resolutions
720 x 400, 832 x 624
Display brightness *
450 cd/m²
Response time
16 ms
Progressive scan
Yes
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Comb filter
2D
Display resolution *
1024 x 768 pixels
Display diagonal (metric)
38 cm
TV tuner
Analog signal format system *
PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Channels quantity
100 channels
Auto channel search
Yes
Supported TV bands
Hyperband, UHF
Audio
Number of speakers *
2
RMS rated power *
2 W
Equalizer
Yes
Equalizer bands quantity
5
FM radio
No
Audio system
Mono, Nicam Stereo, Virtual Dolby Surround
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Performance
Teletext function
Yes
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
No
DVI port
Yes
DVI-I ports quantity
1
Composite video in
1
Ports & interfaces
Audio (L/R) in
1
PC Audio in
Yes
Audio input for DVI
Yes
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
Card reader integrated
No
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
472 mm
Depth (with stand)
153 mm
Height (with stand)
348 mm
Weight (with stand)
5.12 kg
Width (without stand)
472 mm
Depth (without stand)
76.5 mm
Height (without stand)
308 mm
Packaging data
Manual
Yes
Package width
548 mm
Package depth
191 mm
Package height
390 mm
Package weight
6.9 kg
Packaging content
Remote control included
Yes
Remote control type
RCFE05ZAU00
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
90 - 240
Aerial input
IEC75
Display
LCD TFT
Front / Side connections
Audio in, CVBS in, Headphone out, S-video in
HDMI
No
Set width
47.2 cm
Tuner display
PLL
Speakers
3
Country Distributor
United Kingdom 1 distributor(s)