APC logo

APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390687
Info modified on:
04 Mar 2024, 08:03:40
Warranty:
2 years repair or replace
Long product name APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Rack PDU,Basic, Zero U, 16A, 230V, (20) C13 & (4) C19; IEC C20

APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC Basic Rack PDU , Input: 230V , Input Connections: IEC-320 C20 , Cord Length: 10 feet ( 3.05 meters ) , Output: 230V , Output Connections: IEC 320 C13,IEC 320 C19.

Includes: Installation guide, Rack Mounting brackets, Toolless Mounting Kit.

Short summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC Basic Rack PDU, Basic, 0U, Vertical, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC Basic Rack PDU. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler. Cable length: 3.05 m, Certification: CCC,CE,GOST,IRAM,VDE. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Load capacity: 3680 VA. Dimensions (WxDxH): 55.9 x 43.9 x 1619.3 mm, Weight: 4.86 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.