location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Kensington MicroSaver Security cable lock Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington MicroSaver Security Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P2582 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050689074897 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 602412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 13:35:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Kensington MicroSaver Security cable lock Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key Kensington 1.8 m
  • - T-Bar
  • - Best uses: Dock station, Monitor, Laptop, PC, Projector
  • - Steel
  • - Black
Warranty: Three year.
Long product name Lenovo Kensington MicroSaver Security cable lock Black 1.8 m :
The long product name of Lenovo Kensington MicroSaver Security cable lock Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington MicroSaver Security Cable Lock from Lenovo
More>>>
Lenovo Kensington MicroSaver Security cable lock Black 1.8 m:
The official description of Lenovo Kensington MicroSaver Security cable lock Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington MicroSaver® Security Cable Lock from Lenovo provides an extra level of security by physically securing your Lenovo notebook, desktop, flat panel LCD monitor or docking solution to a stationary object.

Short summary description Lenovo Kensington MicroSaver Security cable lock Black 1.8 m:
This short summary of the Lenovo Kensington MicroSaver Security cable lock Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Kensington MicroSaver Security Cable Lock, 1.8 m, Kensington, Round key, Steel, Black

Long summary description Lenovo Kensington MicroSaver Security cable lock Black 1.8 m:
This is an auto-generated long summary of Lenovo Kensington MicroSaver Security cable lock Black 1.8 m based on the first three specs of the first five spec groups.

Lenovo Kensington MicroSaver Security Cable Lock. Product colour: Black, Best uses: Dock station, Monitor, Laptop, PC, Projector, Lock type: Round key. Cable length: 1.8 m, Cable diameter: 5 mm, Weight: 200 g. Quantity per pack: 1 pc(s), Package type: Box

Features
Product colour *
Black
Best uses *
Dock station, Monitor, Laptop, PC, Projector
Lock type *
Round key
Cable lock slot type
Kensington
Cable lock security features
T-Bar
Material
Steel
Keys quantity
2 keys
Weight & dimensions
Cable length *
1.8 m
Cable diameter
5 mm
Weight
200 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)