certification
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Storage drive Tape Cartridge Black
- - LVDS
- - Data storage type: DAT 2:1
- - Native capacity: 36 GB Compressed capacity: 72 GB
- - Mean time between failures (MTBF): 125000 h
More>>>
Short summary description HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB:
This short summary of the HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StorageWorks DAT 72, Storage drive, Tape Cartridge, LVDS, 2:1, DAT, 125000 h
Long summary description HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB:
This is an auto-generated long summary of HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB based on the first three specs of the first five spec groups.
HPE StorageWorks DAT 72. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVDS. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 6.4 MB/s, Sustained data transfer rate (native): 3.2 MB/s. Product colour: Black. Weight: 1.9 kg, Package weight: 4 kg