HPE StorageWorks DAT 72, Storage drive, Tape Cartridge, LVD, 2:1, DAT, Black
HPE StorageWorks DAT 72. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 6.4 MB/s, Sustained data transfer rate (native): 3.2 MB/s. Weight: 950 g. Package dimensions (WxDxH): 241 x 241 x 229 mm, Package weight: 2.7 kg