location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Rack PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7551 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304207917 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic 0U Black
  • - 24 AC outlet(s) C13 coupler, C19 coupler
  • - 3680 W
Warranty: 2 years repair or replace
Long product name APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The long product name of APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU,Basic,ZeroU,16A,230V,(20)C13 & (4)C19; IEC309
More>>>
APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official description of APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Basic Rack PDU, Input: 230V, Input Connections: IEC 309 16A 2P+E, Cord Length: 3 feet ( 0.91 meters ), Output: 230V, Output Connections: IEC 320 C13, IEC 320 C19.

Includes: Installation guide, Toolless Mounting Kit.

Short summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Basic Rack PDU, Basic, 0U, Vertical, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC Basic Rack PDU. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: IEC 309 16A 2P+E. Cable length: 0.91 m, Certification: CCC,CE,GOST,IRAM,VDE. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Load capacity: 3680 VA. Dimensions (WxDxH): 55.9 x 43.9 x 1619.3 mm, Weight: 4.86 kg

Design
PDU types *
Basic
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
I/O ports
IEC-309 16 A plug (20) IEC-320-C13 (4) IEC-320-C19
Input connection type
IEC 309 16A 2P+E
Features
Cable length
0.91 m
Certification
CCC,CE,GOST,IRAM,VDE
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Power
Load capacity
3680 VA
Maximum input current per phase
16 A
Maximum power
3680 W
Weight & dimensions
Dimensions (WxDxH)
55.9 x 43.9 x 1619.3 mm
Weight
4.86 kg
Packaging data
Package dimensions (WxDxH)
152 x 127 x 2134 mm
Package weight
5.77 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)