location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB331A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB331A
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 13:51:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro FX 1300 0.128 GB GDDR
  • - 2048 x 1536 pixels 256, 128 275 MHz PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 9.0 OpenGL version: 1.5
Long product name HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR :
The long product name of HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Graphic Devices
More>>>
Short summary description HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR:
This short summary of the HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

HP PB331A, Quadro FX 1300, 0.128 GB, GDDR, 256, 128, 2048 x 1536 pixels, PCI Express x16

Long summary description HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR:
This is an auto-generated long summary of HP PB331A graphics card NVIDIA Quadro FX 1300 0.128 GB GDDR based on the first three specs of the first five spec groups.

HP PB331A. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 1300. Discrete graphics card memory: 0.128 GB, Graphics card memory type: GDDR, Memory bus: 256, 128, Memory clock speed: 275 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
Quadro FX 1300
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1600 x 1200 pixels
Memory
Discrete graphics card memory *
0.128 GB
Graphics card memory type *
GDDR
Memory bus *
256, 128
Memory clock speed
275 MHz
Memory bandwidth (max)
17.6 GB/s
Ports & interfaces
Interface type *
PCI Express x16
TV-out
Yes
DVI-I ports quantity *
2
DVI ports quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
9.0
OpenGL version *
1.5
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
System requirements
Windows operating systems supported
Windows 2000
Linux operating systems supported
Yes
Minimum system requirements
PCI-Ex16
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Windows XP Windows 2000 Linux