location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 754 EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
754 EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4400387
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 18:06:20
The date of the most recent change of this product data-sheet in Icecat.
Fluke 4400387 user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 754 EU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-featured documenting process calibrator with HART communication for calibrating and troubleshooting HART instrumentation
  • - Measures volts, mA,TDs, thermocouples, frequency, and ohms to test sensors, transmitters and more
  • - Sources/simulates volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters
  • - Powers transmitters during test using loop supply with simultaneous mA measurement
  • - Handles fast pulsed RTD transmitters and PLCs, with pulses as short as 1 ms
  • - Measures/sources pressure using any of 29 Fluke 700Pxx Pressure Modules
  • - Creates and runs automated as-found/as-left procedures to satisfy quality programs or regulations, and records and documents results
  • - Holds up to a full week of downloaded procedures and calibration results
  • - Uses many features like autostep, custom units, user-entered values during test, one-point and two-point switch testing, square root DP flow testing, programmable measurement delay and more
  • - Provides easy-to-use multi-lingual interface
  • - Features a bright white dual display for reading both sourced and measured parameters simultaneously
  • - Includes rechargeable Li-Ion battery for 10 hour uninterrupted use
  • - Comes with three-year warranty and DPC/Track Sample software
  • - Offers compatibility with many asset management software packages
Warranty: 3 years
Long product name Fluke 754 EU :
The long product name of Fluke 754 EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Documenting Process Calibrator-HART, 4400mAh Li-ion
More>>>
Short summary description Fluke 754 EU:
This short summary of the Fluke 754 EU data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 754 EU, Current, Frequency, Pressure, Resistance, Temperature, Voltage, Black, Yellow, 136 mm, 63 mm, 245 mm, 1.2 kg

Long summary description Fluke 754 EU:
This is an auto-generated long summary of Fluke 754 EU based on the first three specs of the first five spec groups.

Fluke 754 EU. Measuring parameters: Current, Frequency, Pressure, Resistance, Temperature, Voltage. Product colour: Black, Yellow. Width: 136 mm, Depth: 63 mm, Height: 245 mm

Country Distributor
United Kingdom 1 distributor(s)