location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HF70A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905314706 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 455763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 20:03:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double the fun with two-sided printing for just about any project you can imagine.[1] Complement your premium-quality photo with a special message. Enjoy convenient, affordable photo printing at home with Instant Ink.
  • - Print with FSC®-certified[3] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. Your photos are recyclable as mixed paper.[4]
  • - Frame your quick-dry prints right away.[2] Your memories are preserved on this acid-free paper.[5]
Warranty: 12 months from date of purchase
Long product name HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets :
The long product name of HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets
More>>>
HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets:
The official description of HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for inkjet printer and HP Inkjet photo-printing enthusiasts producing bright, colorful, 4 x 6-inch photo projects and two-sided printing.[1]

Make two-sided photo projects—like a custom greeting card with a photo on one side and a heartfelt message on the other[1]—with this FSC®-certified[3] paper. Your photo projects have a smooth matte finish for reduced glare.

Short summary description HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets:
This short summary of the HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets, Matt, 180 g/m², 10x15 cm, White, 25 sheets, Home

Long summary description HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets:
This is an auto-generated long summary of HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets based on the first three specs of the first five spec groups.

HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets. Finish type: Matt, Media weight: 180 g/m², Paper size: 10x15 cm. Width: 181 mm, Depth: 124 mm, Height: 14 mm. Quantity per pack: 1 pc(s), Package width: 181 mm, Package depth: 124 mm. Pallet gross weight: 273.76 g, Master (outer) cases per pallet: 168 pc(s), Products per pallet: 1680 pc(s). Pallet dimensions (W x D x H): 1200 x 800 x 1016 mm, Pallet dimensions (W x D x H) (imperial): 1199.9 x 800.1 x 1016 mm (47.2 x 31.5 x 40"), Pallet weight (imperial): 273.8 kg (603.5 lbs)

Features
Paper size
10x15 cm
Product colour
White
Finish type *
Matt
Media weight *
180 g/m²
Sheets per pack
25 sheets
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
15 - 75%
Weight & dimensions
Width
181 mm
Depth
124 mm
Height
14 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
181 mm
Package depth
124 mm
Packaging data
Package height
14 mm
Package weight
100 g
Brand-specific features
HP GTIN (EAN/UPC)
193905314706
Technical details
Master (outer) case gross weight (imperial)
1.4 kg (3.09 lbs)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
273.76 g
Master (outer) cases per pallet
168 pc(s)
Products per pallet
1680 pc(s)
Master (outer) case gross weight
1.4 g
Products per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1016 mm
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1016 mm (47.2 x 31.5 x 40")
Pallet weight (imperial)
273.8 kg (603.5 lbs)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Matte Photo Paper, 180 g/m2, 10 x 15 cm (101 x 152 mm), 25 sheets:
Disclaimer

[1] Automatic two-sided 4 x 6-in (101 x 152 mm) printing from the photo tray is exclusive for the HP ENVY Inspire series. Requires HP app download available at www.hp.com/go/mobileprinting . Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com .
[3] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.