location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-8605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH47403 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946668369
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CH47403 user manual (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact and versatile: Small footprint, A4 double-sided and CD/DVD printing
  • - 6-colour Claria Photo HD Inks: Produce superior, long-lasting, glossy photos
  • - Wi-Fi & Wi-Fi Direct: Wireless printing with or without a network
  • - Easy mobile printing: Print easily from your smartphone or tablet2
  • - Dual paper trays: One for A4 and another for photo paper
Warranty: 12 months Carry-in
Long product name Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The long product name of Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, A4, 5760 x 1440 dpi (Print), 32 ppm, 9.5 / 9 ipm, 1200 x 4800 dpi (Scan), CIS, USB, Wi-Fi, 6.7 kg
More>>>
Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official description of Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expression Photo XP-8605
The Expression Photo XP-8605 is great if you're looking for an A4 printer that can cater for both everyday printing and producing superior, glossy photographs. Making everyday tasks easy, it includes mobile printing, a large touchscreen and dual paper trays.

Compact 3-in-1
Show off your photos to their very best and print occasional documents with this A4 3-in-1 printer, that's designed to complement your home with its compact and stylish design. It offers print, scan and copy functionality, with the added benefit of A4 double-sided printing for saving paper.

Meet Claria Photo HD Inks
Print long-lasting and professional-looking, glossy photos with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. Designed with longevity in mind, the high-quality ink can last for up to 300 years in a photo album1.

Flexible printing solutions
Print wirelessly from smartphones and tablets using the free Epson iPrint2 app. You can also use the Epson’s Creative Print2 app to print photos from Facebook, create greeting cards and more.

User-friendly and versatile
Access photos directly via the memory card slot using the large 10.9cm touchscreen. It's easy to switch between tasks with the two front-loading paper trays (A4 and photo-sized) and a rear speciality media feed for thicker media.You can print onto suitable CDs and DVDs, and it also benefits from a motorised output tray and auto power on.

Short summary description Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo XP-8605, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, White

Long summary description Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Photo XP-8605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Photo XP-8605. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
9.5 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Print speed (ISO/IEC 24734) black
9.5 ppm
Print speed (ISO/IEC 24734) colour
9 ppm
Borderless printing
Yes
DVD/CD printing
Yes
Scanning
Optical scanning resolution *
1200 x 4800 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
120 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-TKIP, WPA-AES
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Epson Connect
Performance
Card reader integrated
Yes
Compatible memory cards
SDXC, SDHC, SD
Sound pressure level (printing)
47 dB
Sound power level (printing)
3.5 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
7.2 W
Power consumption (sleep)
0.6 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
349 mm
Depth
340 mm
Height
142 mm
Weight
6.7 kg
Packaging data
Package width
415 mm
Package depth
480 mm
Package height
210 mm
Package weight
8.15 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD, Epson Scan 2
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet
20 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
40 pc(s)
Other features
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
PictBridge
Yes
Ink drop
1.5 pl
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
180 nozzles black,180 nozzles per colour
Software CD
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)