location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0TR00DLX
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:59
The date of the most recent change of this product data-sheet in Icecat.
Apple Z0TR00DLX user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac (Retina 5K, 27-inch, 2017) - Info Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i7 4.2 GHz
  • - 68.6 cm (27") 5K Ultra HD 5120 x 2880 IPS
  • - 64 GB DDR4-SDRAM 2400 MHz
  • - 2 TB Fusion Drive Card reader integrated
  • - AMD Radeon Pro 580 8 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver :
The long product name of Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" IPS, 5120 x 2880, Intel Core i7 4,2GHz, 2TB, 64GB 2400MHz DDR4, AMD Radeon Pro 580 8GB VRAM, 802.11ac, Bluetooth, FaceTime HD, macOS Sierra, Magic Keyboard, Magic Mouse 2
More>>>
Short summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i7, 64 GB, 2 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 4.2 GHz. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: Fusion Drive. Discrete graphics card model: AMD Radeon Pro 580. Built-in camera. Operating system installed: macOS Sierra 10.12. Product colour: Silver

Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK462D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54.6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK452D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK442D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
(show image)
MK142D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4690 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB Fusion Drive AMD Radeon R9 M290X Mac OS X 10.10 Yosemite Wi-Fi 5 (802.11ac) Silver
(show image)
MF886D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4670 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 775M Mac OS X 10.8 Mountain Lion Silver
(show image)
ME089D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 755M Mac OS X 10.8 Mountain Lion Wi-Fi 5 (802.11ac) Silver
(show image)
ME088D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Mac OS X 10.8 Mountain Lion Wi-Fi 5 (802.11ac) Silver
(show image)
ME087D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver
(show image)
ME086D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 i5-3470 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 675MX Mac OS X 10.8 Mountain Lion Silver
(show image)
MD096D/A iMac 0.00
(excl. VAT)
0 (incl. VAT)