location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM-Cable VGA + USB + Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.01.5488 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m :
The long product name of ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Cable USB for 14.01.3285/14.01.3286 3 m
More>>>
Short summary description ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m:
This short summary of the ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE KVM-Cable VGA + USB + Audio, 3 m, Grey, VGA + USB + 2x Audio, VGA + 2x Audio

Long summary description ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m:
This is an auto-generated long summary of ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m based on the first three specs of the first five spec groups.

ROLINE KVM-Cable VGA + USB + Audio. Cable length: 3 m, Product colour: Grey, Connector 1: VGA + USB + 2x Audio

Brand Image Product code Product Stock Price from
ROLINE

ROLINE KVM Cable Switch - PC, PS/2 1.8 m
(show image)
11.01.5521 KVM Cable Switch - PC, PS/2 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM Cable PS/2 for 14.01.3285/14.01.3286 1.8 m
(show image)
11.01.5493 KVM Cable PS/2 for 14.01.3285/14.01.3286 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM Cable PS/2 for 14.01.3285/14.01.3286 3 m
(show image)
11.01.5487 KVM Cable PS/2 for 14.01.3285/14.01.3286 3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM Cable USB for 14.01.3285/14.01.3286 1.2 m
(show image)
11.01.5494 KVM Cable USB for 14.01.3285/14.01.3286 1.2 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM Cable PS/2 for 14.01.3285/14.01.3286 1.2 m
(show image)
11.01.5489 KVM Cable PS/2 for 14.01.3285/14.01.3286 1.2 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM Cable Switch - PC, USB 3 m
(show image)
11.01.5516 KVM Cable Switch - PC, USB 3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM-Cable Switch-PC (USB), 1.8m KVM cable Grey
(show image)
11.01.5497 KVM-Cable Switch-PC (USB), 1.8m 0.00
(excl. VAT)
0 (incl. VAT)