location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-6950DN + KYOLIFE 3 Years
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B61102F73NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 150.000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3 :
The long product name of KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-6950DN + KYOLIFE 3 Years
More>>>
KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3:
The official description of KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPACE TO THINK BIGGER.

- 32 pages per minute in A4, 16 pages per minute in A3
- 64 MB memory standard, upgradeable to 576 MB
- PDF direct printing from USB Flash Memory devices
- Eco-friendly, ozone-free technology
- Long-life components and easy maintenance
- Duplex unit and network connectivity as standard


For workgroups that require a wide variety of output up to A3, at speed.This flexible new generation printer, with up to 1,350 sheets paper capacity, can accommodate increases in memory,especially helpful in CAD and DTP environments. Low noise, compact design and cost-effective ECOSYS technology give you more space to think about big ideas.

Short summary description KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3:
This short summary of the KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-6950DN + KYOLIFE 3 Years, Laser, 1200 x 1200 DPI, A3, 32 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3:
This is an auto-generated long summary of KYOCERA FS-6950DN + KYOLIFE 3 Years 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-6950DN + KYOLIFE 3 Years. Print technology: Laser. Maximum duty cycle: 150.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150.000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1350 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Media size (tray 1)
A3, B4, A4R, A4, A5, B5, Letter, Letter-R, Legal, Ledger
Paper handling
Media weight (tray 1)
60-120 g/m²
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
PowerPC 750
Processor frequency
400 MHz
Sound pressure level (printing)
48 dB
Sound power level (standby)
28 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
555 W
Power consumption (standby)
10 W
Power consumption (PowerSave)
4.9 W
Weight & dimensions
Weight
19.5 kg
Dimensions (WxDxH)
469 x 395 x 285 mm
Other features
Custom media sizes
(139.7 x 148 mm) - (297 x 432 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Duplex supported media size
A3–A5R
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3 compatible), PDF direct print, Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630, KCGL (HP 7550A)