location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rainbow Mini Optical Mouse, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-3800-WHITE show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI White
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 1.8 m
Long product name Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI :
The long product name of Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rainbow Mini Optical Mouse, White
More>>>
Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI:
The official description of Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

7 rotating rainbow colors. One will match your mood. ainbow optical mouse provides color choice matching your style.

Features:
- 800 dpi optical mouse.
- Advanced LED technology lights 7 rainbow colors from inside.
- Ergonomic design for both right and left handed users.
- PS/2 or USB port.

Short summary description Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI:
This short summary of the Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Rainbow Mini Optical Mouse, White, Optical, USB Type-A + PS/2, 800 DPI, White

Long summary description Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Samsung Rainbow Mini Optical , White mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Samsung Rainbow Mini Optical Mouse, White. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: White

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
White
Ergonomics
Cable length
1.8 m
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Window 95/98/ME/NT4.0/2000/XP
Mouse dimensions (WxDxH)
63 x 120 x 36 mm
Brand Image Product code Product Stock Price from
Samsung Rainbow Mini Optical , Black mouse USB Type-A + PS/2 800 DPI Samsung Rainbow Mini Optical , Black mouse USB Type-A + PS/2 800 DPI
(show image)
SM-3800-BLACK Rainbow Mini Optical Mouse, Black 0.00
(excl. VAT)
0 (incl. VAT)