location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F4813A#ABA power adapter/inverter Auto 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4813A#ABA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4813A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736299572 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:56
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP F4813A#ABA power adapter/inverter Auto 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19.7 V
  • - Purpose: Laptop
  • - Power protection features: Over current, Over voltage
  • - Black
More>>>
HP F4813A#ABA power adapter/inverter Auto 90 W Black:
The official description of HP F4813A#ABA power adapter/inverter Auto 90 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Have power when you need it, where you need it, anytime – with an additional 90W AC adapter. Keep one on your desk, another at home – and one in your suitcase. Save your batteries for the road, youll be ready to recharge them at your next stop.

Short summary description HP F4813A#ABA power adapter/inverter Auto 90 W Black:
This short summary of the HP F4813A#ABA power adapter/inverter Auto 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP F4813A#ABA, Laptop, Auto, 100-240 V, 50/60 Hz, 90 W, 19.7 V

Long summary description HP F4813A#ABA power adapter/inverter Auto 90 W Black:
This is an auto-generated long summary of HP F4813A#ABA power adapter/inverter Auto 90 W Black based on the first three specs of the first five spec groups.

HP F4813A#ABA. Purpose: Laptop, Power supply type: Auto, Input voltage: 100-240 V. Product colour: Black. Cable length: 1.8 m, Width: 133 mm, Depth: 58 mm

Features
Purpose *
Laptop
Power supply type *
Auto
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19.7 V
Output current
3.4 A
Power protection features
Over current, Over voltage
Compatibility
Notebook PCs xe4400/ze5000
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Cable length
1.8 m
Width
133 mm
Depth
58 mm
Height
31 mm
Weight
450 g
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04082 power adapter/inverter Black
(show image)
04082 04082 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 4080 power adapter/inverter Black
(show image)
04080 4080 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 04078 power adapter/inverter Black
(show image)
04078 04078 0.00
(excl. VAT)
0 (incl. VAT)