location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPS-800 2-Slot Redundant Power Supply Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPS-800 2-Slot Redundant Power Supply Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPS-800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318050833 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:23:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Power Supplies and Fans Carry A Limited 1 Year Warranty.
Long product name D-Link DPS-800 2-Slot Redundant Power Supply Unit :
The long product name of D-Link DPS-800 2-Slot Redundant Power Supply Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DPS-800 2-Slot Redundant Power Supply Unit Open Chassis
More>>>
D-Link DPS-800 2-Slot Redundant Power Supply Unit:
The official description of D-Link DPS-800 2-Slot Redundant Power Supply Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The tandem of D-Link’s new Enterprise Gigabit switches and DPS Series of Modular Redundant Power Supplies (RPSU) enables today’s business networks with unmatched flexibility, performance, scalability, and availability.
The modular design of the DPS Series of RPSUs enables companies to selectively and cost effectively deploy higher availability configurations precisely when and where they are needed most. When paired with a supported D-Link switch, the DPS-200, and DPS-500 provide uninterrupted fail-over, in the unlikely event of a mechanical power supply failure. The system integration between D-Link’s Managed Layer 2 switches, Layer 3 switches, and RPSU system, provide customers with the fundamental building blocks to create economical and scalable networks without having to sacrifice network performance and availability.

Short summary description D-Link DPS-800 2-Slot Redundant Power Supply Unit:
This short summary of the D-Link DPS-800 2-Slot Redundant Power Supply Unit data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DPS-800 2-Slot Redundant Power Supply Unit, 0 - 40 °C, 20 - 80%, -25 - 55 °C, UL/CSA, 170 x 180 x 45 mm, 998 g

Long summary description D-Link DPS-800 2-Slot Redundant Power Supply Unit:
This is an auto-generated long summary of D-Link DPS-800 2-Slot Redundant Power Supply Unit based on the first three specs of the first five spec groups.

D-Link DPS-800 2-Slot Redundant Power Supply Unit. Safety: UL/CSA. Dimensions (WxDxH): 170 x 180 x 45 mm. Weight: 998 g, Depth: 180 mm. Package width: 306 mm, Package depth: 554 mm, Package height: 93 mm. Shipping (inner) case length: 58.2 cm, Shipping (inner) case width: 34 cm, Shipping (inner) case height: 51.8 cm

Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)