location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra DHSG cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHSG cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991004670
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra DHSG cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables users to hear ring tones, answer and end calls, adjust volume and mute the call from the Jabra wireless headset up to 150 meters away from their desk (wireless range depending on headset
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14201-10
Long product name Jabra DHSG cable :
The long product name of Jabra DHSG cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DHSG cable
More>>>
Jabra DHSG cable:
The official description of Jabra DHSG cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom and get remote call control on your wireless headset from a wide range of deskphones with DHSG support using an Electronic Hook Switch (EHS) cord. Answer or end calls, mute the microphone and adjust volume when you are away from the desk.

Enables users to hear ring tones, answer and end calls, adjust volume and mute the call from the Jabra wireless headset up to 150 metres away from their desk (wireless range depending on headset.

Short summary description Jabra DHSG cable:
This short summary of the Jabra DHSG cable data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra DHSG cable, Black, Male, Male, Flat, China, 80 mm

Long summary description Jabra DHSG cable:
This is an auto-generated long summary of Jabra DHSG cable based on the first three specs of the first five spec groups.

Jabra DHSG cable. Product colour: Black, Connector 1 gender: Male, Connector 2 gender: Male. Package width: 80 mm, Package depth: 10 mm, Package height: 200 mm. Master (outer) case width: 240 mm, Master (outer) case length: 380 mm, Master (outer) case height: 480 mm

150 Metres Wireless Freedom

The Jabra Link™ 14201 series puts the freedom and convenience of wireless communication in everyone’s reach. You can now walk and talk up to 150 metres away from your deskphone. Answer calls, multitask and move around on your terms.

Easy to deploy

The Jabra Link™ 14201 series is optimised for use with all leading deskphone systems that provide EHS functionality and enables plug-and-play remote call control functionality with your cordless headset.

Remote Call Control

Answer and end calls, adjust the volume and mute your call on the Jabra wireless headset with seamless integration between your deskphone and headset. The remote call control gives you the power to multitask and be productive.

Features
Connector 1 gender
Male
Connector 2 gender
Male
Product colour *
Black
Cable type
Flat
Country of origin
China
Packaging data
Package width
80 mm
Package depth
10 mm
Package height
200 mm
Packaging data
Package weight
70 g
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
240 mm
Master (outer) case length
380 mm
Master (outer) case height
480 mm
Master (outer) case gross weight
8.44 kg
Products per master (outer) case
120 pc(s)
Brand Image Product code Product Stock Price from
Jabra LINK EHS Jabra LINK EHS
(show image)
8800-00-93 Jabra LINK EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK STRAIGHT MOD Jabra LINK STRAIGHT MOD
(show image)
8800-00-88 Jabra LINK STRAIGHT MOD 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-00 telephone cable Black Jabra 8800-00-00 telephone cable Black
(show image)
8800-00-00 8800-00-00 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)
(show image)
14201-12 Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-00 telephone cable 2 m Transparent, Black Jabra 8800-01-00 telephone cable 2 m Transparent, Black
(show image)
8800-01-00 8800-01-00 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-79 telephone cable 0.5 m Black Jabra 8800-00-79 telephone cable 0.5 m Black
(show image)
8800-00-79 8800-00-79 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-25 telephone cable 0.5 m Black Jabra 8800-00-25 telephone cable 0.5 m Black
(show image)
8800-00-25 8800-00-25 0.00
(excl. VAT)
0 (incl. VAT)
Jabra AEI cable Jabra AEI cable
(show image)
14201-11 AEI cable 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Cord for Panasonic 8763-289 Jabra Cord for Panasonic 8763-289
(show image)
8800-00-75 Cord for Panasonic 8763-289 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-06 telephone cable 0.5 m Black Jabra 8800-01-06 telephone cable 0.5 m Black
(show image)
8800-01-06 8800-01-06 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)