location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia display P-19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1901011E0100
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 3 ms 300 cd/m² 700:1
  • - 50 W
Long product name AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia display P-19 19''
More>>>
AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P-Series. Connect your every Digital Lifestyle.

The most Multimedia display in the world. Every Multimedia feature you can dream of. The P-Series is the professional's choice. Enjoy advanced video, 3D animation, graphic design or high-velocity games. The P-Series is also the proud winner of the prestigious iF Product Design Award. The P-Series LCD display. Perfect for power users.

Features:

-NeoV Optical GlassTM
-Swift 3ms response time
-Crisp 700 contrast ratio
-High 300 brightness
-DVI ready for high quality signal
-S-Video* and CVBS* video inputs
-4 USB ports for easy connection
-Built-in 3D stereo speakers and subwoofer
-Intuitive NeoMatchTM OSD design
-Headphone jack and microphone jack
-Supports sRGB mode
-Auto-adjustment for optimal setting
-Kensington® security slot
-VESA standard wall mount

* Video inputs are optional functions.

Short summary description AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo Multimedia display P-19, 48.3 cm (19"), 1280 x 1024 pixels, 3 ms

Long summary description AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

AG Neovo Multimedia display P-19. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 3 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. USB hub version: 2.0

Display
Surface treatment
Hard Coating (3H), Anti-glare Treatment
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
3 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Pixel pitch
0.294
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
56 - 75 Hz
Design
Certification
UL/CUL, TUV/Baurt, CCC, TCO 03, GOST, FCC, CE, CB BSMI, EPA, ISO 13406-2, WEEE, RoHS
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Ports & interfaces
Audio output
Yes
Headphone connectivity
3.5 mm
Microphone in
Yes
Composite video in
1
S-Video inputs quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
10 - 30°
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Weight & dimensions
Width (without stand)
439 mm
Depth (without stand)
421 mm
Height (without stand)
188 mm
Weight (without stand)
7.7 kg
Other features
Built-in subwoofer
Yes
Subwoofer RMS power
4 W
Package dimensions (WxDxH)
565 x 200 x 526 mm
Power requirements
100 - 240V, 50 - 60Hz
Brand Image Product code Product Stock Price from
AG Neovo Multimedia display P-17 computer monitor 43.2 cm (17") 1280 x 1024 pixels AG Neovo Multimedia display P-17 computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
P1700011E0100 Multimedia display P-17 0.00
(excl. VAT)
0 (incl. VAT)