icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
JVC logo

JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31424
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black:
  • - Includes detachable cord for use with power turned off
  • - Bass boost function for dynamic bass sound(on/off)
  • - Voice-assistant compatible
  • - Swivel design
  • - On-ear headphones with Bluetooth and noise cancelling
  • - 11 hours of wireless listening(BT+NC)/16 hours of listening(BT only) with rechargeable battery
  • - Memory Foam ear-pad for custom fit
Long product name JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black:

HA-S65BN-B - On-ear wireless headphones with noise cancelling function

Short summary description JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black:

JVC HA-S65BN-B, Wired & Wireless, 20 - 20000 Hz, Music, 170 g, Headset, Black

Long summary description JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black:

JVC HA-S65BN-B. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 170 g. Product colour: Black

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
Reasons to buy +
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.