location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX7G-B-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX7GBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769450365
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - S/M/L size silicone earpieces included
  • - Powerful and clear sound with 9mm neodymium diver unit
  • - Comfortable fit by elastomer material
  • - 1.0m colour cord
  • - 1-button remote/mic and Mic Mute Switch for gaming with voice chatting
  • - Optimized sound for games and easy voice communication
  • - 4 colours variation matching the game devices or casual fashion
Long product name JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black :
The long product name of JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-FX7G-B-E Inner ear headphones with remote/mic and mic mute switch for gaming
More>>>
Short summary description JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black:
This short summary of the JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX7G-B-E, Wired, 10 - 20000 Hz, Calls/Music, 3.8 g, Headset, Black

Long summary description JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black:
This is an auto-generated long summary of JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black based on the first three specs of the first five spec groups.

JVC HA-FX7G-B-E. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 10 - 20000 Hz. Cable length: 1 m. Weight: 3.8 g. Product colour: Black

“Gumy” Headphones for Gaming
“Gumy” Headphones for Gaming

The HA-FX7G headphones are specially designed for the casual gamers who also enjoy listening to music everyday

Powerful sound for enjoying true emotions of the game
Powerful sound for enjoying true emotions of the game

With the 9.0mm neodymium driver unit, the HA-FX7G lets you experience
Real and Powerful sound for the ultimate gaming experience.

Everyday Use
Everyday Use

The HA-FX7G has 4-colour variations to match your gaming device as well as everyday fashion choice. Choose from Blue, White, Black and Red.
Enjoy great sound quality not only for gaming but also for listening to your favourite music without changing headphones.

Mic Mute Switch
Mic Mute Switch

The HA-FX7G has a unique Mic Mute Switch.
Switch ‘ON’ for phone conversations and gaming chats or ‘OFF’ when concentrating on your next move!

①Microphone

②Mic Mute Switch

③One button remote

Brand Image Product code Product Stock Price from
JVC

JVC HA-S90BN-Z-E Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
HAS90BNZE HA-S90BN-Z-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-A Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black, Blue
(show image)
HAS65BNAU HA-S65BN-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S65BN-B Headset Wired & Wireless Head-band Music Micro-USB Bluetooth Black
(show image)
HAS65BNBU HA-S65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-N Headphones Wireless Neck-band Micro USB Bluetooth Gold
(show image)
HAFX65BNNU HA-FX65BN-N 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX65BN-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX65BNBU HA-FX65BN-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-W Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth White
(show image)
HAFX45BTWE HA-FX45BT-W 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-B Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Black
(show image)
HAFX45BTBE HA-FX45BT-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX45BT-A Headphones Wireless Neck-band Calls/Music Micro USB Bluetooth Blue
(show image)
HAFX45BTAE HA-FX45BT-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S35BT-A Headset Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
HAS35BTAU HA-S35BT-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX7G-W-E Headset Wired In-ear Calls/Music White
(show image)
HAFX7GWE HA-FX7G-W-E 0.00
(excl. VAT)
0 (incl. VAT)