location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise Flow MFP M776zs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise Flow MFP M776zs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U56A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015438118 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 367394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:03:25
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise Flow MFP M776zs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; Scan to email
  • - Print, copy, scan and fax
  • - Print speed up to 45 ppm (black) and 45 ppm (colour)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise Flow MFP M776zs :
The long product name of HP Color LaserJet Enterprise Flow MFP M776zs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise Flow MFP M776zs
More>>>
HP Color LaserJet Enterprise Flow MFP M776zs:
The official description of HP Color LaserJet Enterprise Flow MFP M776zs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expect brilliant colour prints from advanced MFPs, equipped with JetIntelligence technology. Offering the world’s most secure printing [1] and a wide range of paper handling features, this is printing that helps save time and simplifies workflows.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise Flow MFP M776zs:
This short summary of the HP Color LaserJet Enterprise Flow MFP M776zs data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise Flow MFP M776zs, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP Color LaserJet Enterprise Flow MFP M776zs:
This is an auto-generated long summary of HP Color LaserJet Enterprise Flow MFP M776zs based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise Flow MFP M776zs. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 46 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Work stands out with exceptional colour performance

Special print mode for a wider colour range and extra vividness for documents and marketing materials.
Look professional with vibrant, high-quality colour prints that can stand the test of time.
Get professional quality and performance with Original HP Toner cartridges with JetIntelligence and drums.
Produce full-bleed A3 marketing materials by printing on SRA 3 paper and trimming down to size.

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

Simplify and speed up workflows

Help workgroups capture every page easily and detect potential errors or missed pages – every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimised.
Load up to 200 pages into the automatic document feeder for fast, unattended scanning.

Minimal interruptions. Maximum productivity.

Change the toner and drum in seconds. Both are easily accessible and come already installed out of the box.
Avoid interruptions with an HP LaserJet printer designed for maximum productivity.
A modular design and built-in paper handling, four trays and up to 1,750 pages for input with stand.
Print as fast as 46 ppm (A4) to create a smoother workflow with less interruptions.[2]

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Print speed (colour, normal quality, A4/US Letter)
46 ppm
Print speed (black, draft quality, A4/US Letter)
45 ppm
Print speed (black, normal quality, A3)
26 ppm
Print speed (colour, normal quality, A3)
26 ppm
Warm-up time
210 s
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
7.1 s
Print margin top (min)
5 mm
Print margin bottom (min)
5 mm
Print margin left (min)
5 mm
Print margin right (min)
5 mm
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
46 cpm
Copy speed (colour, normal quality, A4)
46 cpm
Copy speed (black, normal quality, A3)
26 cpm
Copy speed (colour, normal quality, A3)
26 cpm
Time to first copy (black, normal)
6.7 s
Time to first copy (colour, normal)
8.8 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, TWAIN, Software
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
48 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
6 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 40000 pages per month
Maximum duty cycle *
200000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, Barcode, TrueType
All-In-One-multitasking
Yes
Country of origin
Japan, Mexico
Replacement cartridges
W2010A HP 659A Black LaserJet Toner Cartridge (16,000 pages); W2011A HP 659A Cyan LaserJet Toner Cartridge (13,000 pages); W2012A HP 659A Yellow LaserJet Toner Cartridge (13,000 pages); W2013A HP 659A Magenta LaserJet Toner Cartridge (13,000 pages); W2010X HP 659X Black LaserJet Toner Cartridge (34,000 pages); W2011X HP 659X Cyan LaserJet Toner Cartridge (29,000 pages); W2012X HP 659X Yellow LaserJet Toner Cartridge (29,000 pages); W2013X HP 659X Magenta LaserJet Toner Cartridge (29,000 pages); W2004A HP 660A Original LaserJet Imaging Drum (65,000 pages, universal for all 4 colours)
HP segment
Business
Input & output capacity
Total number of input trays *
4
Total input capacity *
1750 sheets
Total output capacity *
700 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum number of input trays
4
Maximum input capacity
1750 sheets
Maximum output capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
302 x 454.2 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
64 - 320 mm
Custom media length
127 - 457.2 mm
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
Yes
Security algorithms
EAP-TLS, FIPS 140, FIPS 140-2, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
7168 MB
Memory slots
1
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
5120 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
50 dB
Sound power level (printing)
6.9 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
22.9 cm (9")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (PowerSave)
0.07 W
Power consumption (printing)
900 W
Power consumption (ready)
100 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.734 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 193015438064; (ABY) 193015438071; (ACQ) 193015438088; (B13) 193015438095; (B19) 193015438101; (BAZ) 193015438118
HP GTIN (EAN/UPC)
193015438064, 193015438071, 193015438088, 193015438095, 193015438101, 193015438118
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Other operating systems supported
Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Gold, EPEAT Silver
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
1080
Carbon emissions, manufacturing (kg of CO2e)
572
Carbon emissions, logistics (kg of CO2e)
36
Total carbon emissions, w/o use phase (kg of CO2e)
436
Weight & dimensions
Width
705 mm
Depth
712 mm
Height
1155 mm
Weight
126.8 kg
Packaging data
Package width
856 mm
Package depth
760 mm
Package height
1556 mm
Package weight
131.2 kg
Packaging content
Cables included
AC
Logistics data
Pallet gross weight
126.79 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Number of users
20 user(s)
Pallet dimensions (W x D x H)
856 x 760 x 1556 mm
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Acoustic power emissions (ready)
49 dB
Acoustic pressure emissions bystander (ready)
32 dB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise Flow MFP M776zs:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims.
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Technical specification disclaimers
Measured using ISO/IEC 24734 excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration software application driver and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration software application driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183; Duplex Copy Speed measured using ISO/IEC 24735 excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration software application and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution network conditions computer performance and application software.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
The Configuration Page memory size report does not change even with 1 GB or 2 GB DIMM installed. This is current expected behavior.
With no accessories and multi-purpose tray closed.
With print cartridges.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Blue Angel TEC is equal to Best TEC. Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star Version 3.0 TEC is not comparable to Energy Star Version 2.0 TEC values or Blue Angel TEC values. Blue Angel uses Energy Star Version 2.0 TEC. Energy Star value typically based on measurement of 115V device.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Standard cartridges included; Yields 16,000 black and 13,000 colour composite (C/M/Y) pages. Average black and colour composite (C/M/Y) declared toner yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Optional 500 GB TAA Version Secure Hard Disk Drive 5EL03A.
Average black and colour composite (C/M/Y) declared toner yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Measured using ISO 24734 Feature Test A5 Landscape Feed. Speed may vary based on content PC media orientation and media type.