location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT620s Headset Wireless Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT620s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96200000-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra BT620s Headset Wireless Bluetooth Silver :
The long product name of Jabra BT620s Headset Wireless Bluetooth Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT620s
More>>>
Jabra BT620s Headset Wireless Bluetooth Silver:
The official description of Jabra BT620s Headset Wireless Bluetooth Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- In tune − In touch.
- Bluetooth stereo headset for mobile phones, music players, PCs and other Bluetooth devices.
- Excellent speakers with hi-fi frequency response.
- Easy transfer between music and phoning using intuitive controls on headset.
- Striking streamlined design.
- Music pauses/stops automatically when a call comes in, and restarts automatically after call ends.
- Cool and comfortable behind-the-head neckband wearing style.

Short summary description Jabra BT620s Headset Wireless Bluetooth Silver:
This short summary of the Jabra BT620s Headset Wireless Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT620s, Wireless, 100 g, Headset, Silver

Long summary description Jabra BT620s Headset Wireless Bluetooth Silver:
This is an auto-generated long summary of Jabra BT620s Headset Wireless Bluetooth Silver based on the first three specs of the first five spec groups.

Jabra BT620s. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 100 g. Product colour: Silver

Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
10 m
Battery
Talk time
16 h
Standby time
240 h
Weight & dimensions
Weight
100 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
150 x 60 x 140 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:26:28
Uk has collected 16 expert reviews for Jabra BT620s Headset Wireless Bluetooth Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
whathifi.com
Updated:
2011-09-15 01:25:32
These are sports-style Bluetooth headphones, but the on-ear design makes them less stable in place than the Bluetrek ST1s. They're easy to set up and operate, the main control being a button in the centre of the earpiece, and develop good volume. Howev...
60%
stuff.tv
Updated:
2014-04-08 09:02:42
On their own, the BT620s work with mobiles but the A320s add PC audio streaming from your laptop. The lack of labels on the right and left earpiece buttons makes initial operation tricky but charging and pairing were largely hassle-free. We had big ho...
Good Very pretty. Charging and pairing hassle-free.
Bad No good for audiophiles; the sound is mediocre. Initial operation is tricky.
Bottom line A disappointment for audiophiles, as the Jabra is otherwise attractive...
60%
anythingbutipod.com
Updated:
2011-09-15 01:25:22
Bluetooth used to be a thing that only cellphones had and stereo Bluetooth was even more exclusive. Now you get this on basically any phone out there and the technology has begun to be more present in MP3 players as well. Samsung can be said to be t...
Bottom line Bluetooth used to be a thing that only cellphones had and stereo Bluetooth was even more exclusive. Now you get this on basically any phone out there and the technology has begun to be more present in MP3 players as well. Samsung can be said to be t...
0%
phonearena.com
Updated:
2011-09-15 01:25:29
Being music fans, we are thirsty for it all the time and everywhere, to say nothing of all the various devices, apart from those that reproduce music, carried by us – mobile phones, iPods, cameras, etc. The presence of one or two meters of wire upon us...
Good Stylish rounded design, Comfortable to use and wear...
Bad Mediocre sound quality when listening to music...
Bottom line As a whole we are pleased by Jabra BT620s – though sound quality is not up to our expectations and would not make them our ‘favorites’, the 620 are convenient, easy to use, featuring pleasant design and good buttons. Their simple outline goes with almo...
68%
Livedigitally.com
Updated:
2011-09-15 01:25:36
For most of us, Jeremy’s recent post about the wires in his apartment made us think of a drawer, closet or box somewhere that looks similar (unless you’re Dave Mathews, the other one. I hear his apartment looks like Snakes on a Plane, but with...
0%
Bcchardware.com
Updated:
2011-09-15 01:25:40
Jabra BT620s Stereo Bluetooth Headset Written by Jason "Fujitsu" Schneider and Benjamin "Zeus" Heide Tuesday, 06 February 2007 Article Index:Jabra BT620s Stereo Bluetooth HeadsetFirst Impressions and SpecsInstallation and TestingFinal Thoughts and...
Good Easy Setup, Good Battery Life, Good Range, Multiple Applications...
Bad None that we can think of.
Bottom line Fujitsu: After testing this headset since CES 2007, I must say that I’m very happy with the BT620s. The sound quality is good, the range is good, and its simple to setup. The controls on the headset also make it very easy to use, and the battery lif...
98%
connectreviews.com
Updated:
2011-09-15 01:25:49
Images courtesy JabraFor the past few weeks, I’ve had the chance to take a look at both the BT620s Stereo Bluetooth Headphones, and the A125s iPod Bluetooth adapter both from Jabra. Bluetooth technology has become much more of a necessity with hands...
70%
stuff.tv
Updated:
2011-09-15 01:26:05
On their own, the BT620s work with mobiles but the A320s add PC audio streaming from your laptop. The lack of labels on the right and left earpiece buttons makes initial operation tricky but charging and pairing were largely hassle-free. We had big ho...
Good Very pretty. Charging and pairing hassle-free.
Bad No good for audiophiles; the sound is mediocre. Initial operation is tricky.
Bottom line A disappointment for audiophiles, as the Jabra is otherwise attractive...
60%
LordPercy.com
Updated:
2011-09-15 01:26:11
Wireless headsets are nothing new, however Jabra have produced a Bluetooth unit that pauses the music to take a call. It uses the latest in Bluetooth profiles, we take it on test to see if being on the cutting edge will lead to blood loss!...
0%
mobilechoiceuk.com
Updated:
2011-09-15 01:26:17
With the mobile music revolution in full swing, you’re going to find Bluetooth headset manufacturers moving into the wireless stereo headphone market. More and more handsets are supporting the A2DP Bluetooth profile (see box below for the science pa...
80%
v3.co.uk
Updated:
2011-09-15 01:26:22
Listen to stereo music from your mobile phone or PC wirelessly...
60%
infosyncworld.com
Updated:
2011-09-15 01:26:28
Jørgen Sundgot dons Jabras BT620s stereo Bluetooth headset, in the process ridding himself of a pair of tangle-prone wires and gaining another charge status to keep track of. Is the future truly wireless?...
Bottom line Poor...
30%
Brand Image Product code Product Stock Price from
Jabra BT2070 Bluetooth-Headset Wireless Black Jabra BT2070 Bluetooth-Headset Wireless Black
(show image)
100-9207000-60 BT2070 Bluetooth-Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT320s Headset Wireless Bluetooth Black, Silver Jabra BT320s Headset Wireless Bluetooth Black, Silver
(show image)
100-93200000-060 BT320s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
(show image)
100-93100000-60 BT3010 BT Headset + 33 Cover 0.00
(excl. VAT)
0 (incl. VAT)