location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-820CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-820CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 16 MB
  • - 6 kg
Warranty: 2 years
Long product name Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm :
The long product name of Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour, 20/15 ppm, 1200 x 1200dpi, 14,400bps modem, Copy, Scan, Wired & wireless network ready
More>>>
Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm:
The official description of Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Ready Flatbed Colour Printer, Colour Fax, Colour Copier, Colour Scanner, Photocapture Centre, Integrated Wireless Network, Scan & Translate feature with LCD Screen

The MFC-820CW is a stylish flatbed colour all-in-one machine. It features a full colour LCD screen which enables you to view your pictures before printing. It also has the added benefit of an integrated wireless and wired network facility as standard plus Scan & Translate software making it the ideal solution for any home or office environment.

Features

- Wired and wireless network ready
- Up to 100 sheet paper capacity
- 14,400bps modem
- Up to 10 sheet automatic document feeder
- Up to 400 pages transmit/receive memory
- PC free copying
- Scan to e-mail, OCR, image, file or card
- Up to 600 x 2400dpi scan resolution (optical)
- Up to 19,200dpi scan resolution (interpolated)
- Print digital images directly from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card and Multimedia Card
- Scan & Translate feature

Short summary description Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm:
This short summary of the Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-820CW, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-820CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scanner features
Scan to: e-mail, image, OCR, file, card
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
80
Fax speed (A4)
5 sec/page
Fax broadcasting
130 locations
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Input & output capacity
Total output capacity *
25 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Compatible memory cards
SmartMedia
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
20 - 33 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6 kg
Packaging content
Bundled software
ScanSoft PaperPort 9.0 Presto! PageManager
Other features
I/O ports
USB 2.0
Networking features
10Base-T/100Base-TX, IEEE 802.11b/g
Dimensions (WxDxH)
373 x 347 x 165 mm
Wireless technology
IEEE 802.11b/g
Compatible operating systems
Windows 98(SE)/ Me/ 2000/ XP/ XP Pro x64 Edition Mac OS 9x, Mac OS X 10.2.4+
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:33
Uk has collected 5 expert reviews for Brother MFC-820CW multifunction printer Inkjet A4 1200 x 1200 DPI 20 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-10 01:51:29
Brother is almost unique among multifunction device manufacturers in that it takes the needs of business users seriously, with the inclusion of features such as faxing and networking in its products. The MFC-820CW is just such a business-focused produc...
Good Good range of features for business users; decent quality photo output...
Bad Expensive; poor design and build quality; extremely slow photo printing...
Bottom line The 820CW is an expensive unit, although this could be justified by the array of features on offer. But while the business user is well catered for in this respect, the device is let down by painfully slow photo printing and poor design quality and bu...
40%
itreviews.com
Updated:
2011-08-10 01:51:30
all-in-one printer, scanner, copier with good specification: The multifunction device has been a success story of the last five years, with all the major printer manufacturers adding them to their ranges. Brother has a long history of producing all kinds...
0%
trustedreviews.com
Updated:
2011-08-10 01:51:31
Brother moved into printer and all-in-one design from the office equipment side of the market and in some ways the MFC-820CW looks more like an enhanced fax machine than a printer with added fax facilities. It's certainly a very neat design though, with a...
80%
v3.co.uk
Updated:
2011-08-10 01:51:33
A fully-featured multifunction device complete with wireless networking...
80%
Country Distributor
United Kingdom 1 distributor(s)