location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC5613/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC5613/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103903659
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cut hair flows away for 2x faster clipping
  • - Double-sharpened blades for 2 times faster clipping
  • - Self-sharpening stainless steel blades
  • - Select with the zoom wheel 28 length settings: 0.5 to 28mm
  • - Up to 75 minutes of cordless use
  • - Ergonomic handle for more comfort and control
  • - 100% washable for easy and fast cleaning
  • - 2mm click-on comb for stubble
  • - Sturdy storage case to organize the clipper and accessories
  • - Zero maintenance saves time and hassle
Warranty: 2-year worldwide guarantee
Long product name Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH) :
The long product name of Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HC5613/15, 41 mm width, 28 settings, 0.5-28 mm length, Ni-MH
More>>>
Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH):
The official description of Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast even haircut
Cut hair flows away for 2x faster* clipping
Get an even haircut thanks to DualCut and Trim-n-Flow Pro technology. The new comb design prevents hair of any length from getting stuck in the comb, so you can finish your style in one go.

Trim-n-Flow Pro technology
The innovative comb design allows cut hair to flow away from the blades during use, preventing even long hair from getting stuck in the comb, so you can start and finish your style without interruption.

DualCut Technology
Power through any type of hair with our advanced DualCut technology: an innovative two-sided cutting element that cuts hair twice as fast as one-sided blades.

28 lock-in length settings
Turn the zoom wheel to select and lock in the length you want. The 2 adjustable combs cut between 3mm and 28mm, with precisely 1mm between each length. Use the stubble comb of 2mm for short hair cut or to style your beard. Remove the comb entirely for a close 0.5mm trim.

Corded and cordless use
The hair clipper's powerful battery provides up to 75 minutes of cordless power after 8 hours of charging. Giving you maximum power and freedom.

100% washable
The clipper is waterproof for easy, hassle-free cleaning under the tap. Rinse thoroughly with water only to always keep the clipper working like day one.

Comfortable grip
The Hair Clipper Series 5000 is designed to be comfortable to use, convenient to handle and easy to operate. The special texture and grip allow you to easily move the clipper and cut all around your head.

Zero maintenance
Save time and hassle with long-lasting selfsharpening blades that stay as sharp as day one, even after 5 years. The clipper is 100% washable** for fast and easy cleaning under the tap.

2-year worldwide warranty
All of our grooming products are built to last. They come with a 2-year worldwide warranty and worldwide voltage compatibility.

Short summary description Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH):
This short summary of the Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 5000 HC5613/15, Black, Blue, 0.5 mm, 2.8 cm, 4.1 cm, Stainless steel, AC/Battery

Long summary description Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips HAIRCLIPPER Series 5000 HC5613/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 5000 HC5613/15. Product colour: Black, Blue, Minimum hair length: 0.5 mm, Maximum hair length: 2.8 cm. Power source: AC/Battery, Operating time: 75 min, Charging time: 8 h. Size of steps: 1 mm

Performance
Product colour *
Black, Blue
Number of length steps *
28
Minimum hair length
0.5 mm
Maximum hair length
2.8 cm
Cutter width
4.1 cm
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic grip
Yes
Cordless
Yes
Waterproof
Yes
Washable
Yes
Power
Power source *
AC/Battery
Power
Operating time *
75 min
Rechargeable *
Yes
Charging time
8 h
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Other features
Size of steps
1 mm
Packaging content
Cleaning brush
Yes
Travel pouch
Yes
Combs quantity
3
Battery
Rechargeable battery
Yes