Canon logo

Canon EOS 30D SLR-Digital Camera 8 Mpix 8.5 MP CMOS Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134499
Info modified on:
04 Apr 2019, 07:23:58
Long product name Canon EOS 30D SLR-Digital Camera 8 Mpix 8.5 MP CMOS Black:

EOS 30D

Canon EOS 30D SLR-Digital Camera 8 Mpix 8.5 MP CMOS Black:

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.

Features
-8.2 MP CMOS sensor.
-5fps, 30 JPEG image burst.
-2.5" LCD.
-Picture Style image processing.
-Spot metering & 9-point AF.
-DIGIC II.
-Digital Photo Professional software.
-Magnesium alloy body.
-Compatible with all EF/EF-S lenses and EX Speedlite flashes.
-Connectivity.

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

Short summary description Canon EOS 30D SLR-Digital Camera 8 Mpix 8.5 MP CMOS Black:

Canon EOS 30D SLR-Digital Camera 8 Mpix, 8.5 MP, CMOS, 700 g, Black

Long summary description Canon EOS 30D SLR-Digital Camera 8 Mpix 8.5 MP CMOS Black:

Canon EOS 30D SLR-Digital Camera 8 Mpix. Megapixel (approx.): 8.5 MP, Sensor type: CMOS. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 700 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.