location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transceptor 17 Duffel Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transceptor 17 Duffel Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MT82AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905496884 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP OMEN Transceptor 17 Duffel Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 43.2 cm (17") Black
  • - Brand compatibility: HP
  • - Carrying handle(s)
  • - 1.43 kg
Warranty: One-year limited warranty.
Long product name HP OMEN Transceptor 17 Duffel Bag :
The long product name of HP OMEN Transceptor 17 Duffel Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Transceptor 17 Duffel Bag
More>>>
HP OMEN Transceptor 17 Duffel Bag:
The official description of HP OMEN Transceptor 17 Duffel Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep the elements out
Protect your gear from the elements with water-resistant fabric.
Dual purpose pocket
Dual purpose pocket—a trolley handle pass-through when open and a pocket when zipped.
Easy access charging
Charge your phone easily with the built-in USB plug in the front pocket.
Separate shoe compartment
A separate compartment designed especially for shoes, so the main compartment remains clean.
Transformative straps
Ergonomic straps that transform your bag from a duffel to a backpack.
Look good on-the-go
With a premium minimalist style and far from minimalist functionality, this duffel gives you what you need to look good on the move.

Short summary description HP OMEN Transceptor 17 Duffel Bag:
This short summary of the HP OMEN Transceptor 17 Duffel Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transceptor 17 Duffel Bag, Toploader bag, 43.2 cm (17"), 1.43 kg

Long summary description HP OMEN Transceptor 17 Duffel Bag:
This is an auto-generated long summary of HP OMEN Transceptor 17 Duffel Bag based on the first three specs of the first five spec groups.

HP OMEN Transceptor 17 Duffel Bag. Case type: Toploader bag, Maximum screen size: 43.2 cm (17"), Carrying handle(s). Weight: 1.43 kg. Surface coloration: Monochromatic

Dual purpose pocket

Dual purpose pocket—a trolley handle pass-through when open and a pocket when zipped.

Keep the elements out

Protect your gear from the elements with water-resistant fabric.

Separate shoe compartment

A separate compartment designed especially for shoes, so the main compartment remains clean.

Transformative straps

Ergonomic straps that transform your bag from a duffel to a backpack.

Look good on-the-go

With a premium minimalist style and far from minimalist functionality, this duffel gives you what you need to look good on the move.

Easy access charging

Charge your phone easily with the built-in USB plug in the front pocket.

Features
Surface coloration
Monochromatic
Maximum screen size *
43.2 cm (17")
Case type *
Toploader bag
Product main colour *
Black
Brand compatibility *
HP
Front pocket
Yes
Back pocket(s)
Yes
Carrying handle(s)
Yes
Country of origin
China
Features
HP segment
Home
Weight & dimensions
Width
530 mm
Depth
250 mm
Height
320 mm
Weight
1.43 kg
Package width
530 mm
Package depth
250 mm
Package height
320 mm
Package weight
1.43 kg
Country Distributor
Switzerland 1 distributor(s)