location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC -D320

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7994A026 show
Show alternative article codes used in the online market place
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:09:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon PC -D320:
This short summary of the Canon PC -D320 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC -D320, 3500 copies, Flatbed scanner, 14 ppm, Windows 98: Pentium 90MHz, 32MB RAM or greater, 330 MB free HD space or greater Windows..., AC 200-240V 50-60Hz, 670 W

Long summary description Canon PC -D320:
This is an auto-generated long summary of Canon PC -D320 based on the first three specs of the first five spec groups.

Canon PC -D320. Maximum number of copies: 3500 copies. Scanner type: Flatbed scanner. Print speed (black, normal quality, A4/US Letter): 14 ppm. Minimum system requirements: Windows 98: Pentium 90MHz, 32MB RAM or greater, 330 MB free HD space or greater Windows.... Power requirements: AC 200-240V 50-60Hz, Power consumption (typical): 670 W

Copying
Copy resolution (black graphics)
600x600
Maximum number of copies
3500 copies
Media formats
Standard media sizes
A4, LTR, Legal, COM10, Monarch, DL, C5
Scanning
Scanner type
Flatbed scanner
Printing
Print speed (black, normal quality, A4/US Letter)
14 ppm
Ports & interfaces
I/O ports
USB
System requirements
Minimum system requirements
Windows 98: Pentium 90MHz, 32MB RAM or greater, 330 MB free HD space or greater Windows Millennium:Pentium 150MHz, 32MB RAM or greater, 295 MB free HD space or greater Windows 2000: Pentium 133MHz, 64MB RAM or greater, 850 MB free HD space or greater Windows XP: Pentium 233MHz, 64MB RAM or greater, 1.5GB MB free HD space. CD-ROM drive, USB interface, VGA display
Power
Power requirements
AC 200-240V 50-60Hz
Power consumption (typical)
670 W
Sound emission
Acoustic pressure emissions
50 dB
Weight & dimensions
Weight
13.7 kg
Other features
Dimensions (WxDxH)
444 x 457 x 410 mm
Input & output capacity
Maximum output capacity
50 sheets