location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView PC Cable Kit KVM cable Black 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView PC Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVPS2C-6A
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv SwitchView PC Cable Kit KVM cable Black 2 m :
The long product name of Vertiv SwitchView PC Cable Kit KVM cable Black 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwitchVeiw PC Cable KIT, PS/2, 2m Double Shielded
More>>>
Vertiv SwitchView PC Cable Kit KVM cable Black 2 m:
The official description of Vertiv SwitchView PC Cable Kit KVM cable Black 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent has a full range of solutions, which enable you to optimize your IT resources. Avocent solutions help make enterprise IT systems easier and more cost-effective to operate. And they help make the most of your technical staff, your office space, and your time.

Avocent approved cables are recommended when connecting a PC to the following switches: SV400UA, SV1200UP, SV1400UP and SV200PS2.

Detail:
If you are using a non-Avocent cable, the unit may not functioning as expected.

Short summary description Vertiv SwitchView PC Cable Kit KVM cable Black 2 m:
This short summary of the Vertiv SwitchView PC Cable Kit KVM cable Black 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView PC Cable Kit, 2 m, Black, SwitchView PC, 1 x HD-15, 2 x PS/2

Long summary description Vertiv SwitchView PC Cable Kit KVM cable Black 2 m:
This is an auto-generated long summary of Vertiv SwitchView PC Cable Kit KVM cable Black 2 m based on the first three specs of the first five spec groups.

Vertiv SwitchView PC Cable Kit. Cable length: 2 m, Product colour: Black, Compatible products: SwitchView PC. Connector(s): 1 x HD-15, 2 x PS/2

Performance
Product colour
Black
Cable length *
2 m
Performance
Compatible products
SwitchView PC
Other features
Connector(s)
1 x HD-15, 2 x PS/2