location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax S800, silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG730209C
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Built-in microphone Voice recording PictBridge
Long product name Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels :
The long product name of Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGIMAX S800, silver
More>>>
Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:
The official description of Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with a true-colour filtered 8.1 megapixel CCD, the Digimax S800 combines high resolution with a high-precision 3X optical zoom lens for fantastic image results. Its telephoto capability is extended by a 5x digital zoom, giving a total 15x zoom.

The Digimax S800 has a large 2.4"LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image.

The Digimax S800 has some great special effect functions including Highlight, Photo Frame and Composite Shot to help you customise your favourite pictures. Just one touch of the button gives you direct access to each of these special effects.

When set to Auto Mode, the Digimax S800 automatically adjusts the focusing distance from 4cm to infinity, helping you take great macro shots without any fuss. For subjects closer than 4cm, simply switch the mode dial to Macro for crisp, clear close-up shots.

The powerful video capability of the Digimax L85 delivers a amcorder like experience. For the ultimate movie shooting capability, the Digimax L85 uses MPEG-4, the high-compression high-quality movie format, which can record for up to 3-4 times longer than traditional movie formats used in many other digital cameras. With powerful movie recording in VGA (640X480) at 30fps, it provides a wider screen view and clearer movie quality. These movies can even be viewed in perfect quality on a TV.

The Digimax S800 movie stabiliser function ensures steady movie recordings by automatically detecting and correcting lateral and vertical camera movements.

The Successive Recording function of the Digimax S800, which is based on exclusive Samsung technology, allows you to pause and resume video recording as desired and merge multiple movies into a single file.

For easy movie editing, the Digimax S800 allows you to select and save a desired section as a separate file during playback. Additionally, you can capture a still image from a movie file.

The family-friendly mode dial - with Night, Portrait and Children modes - make it easier to get great shots of the family by giving in stand access to the appropriate mode for each individual situation. Children mode, with its open aperture and fast shutter speeds, lets you 'freeze' children in fast moving action shots. Night mode automatically uses the slow synchronization function to help you get clearer and brighter pictures at night. Portrait mode gives you good images of people, with natural, realistic skin tones and improved redeye reduction.

The Digimax S800s print button makes direct printing easier than ever. Simply connect the S800 to any PictBridge compatible photo printer, press the illuminated print button and print! Also use the button to transfer images directly to a computer.

Short summary description Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:
This short summary of the Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax S800, silver, 8.1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Samsung Digimax S800, silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Samsung Digimax S800, silver. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 7.4 - 22.2 mm. Display diagonal: 6.1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 169 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
7.4 - 22.2 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Spot Auto Focus
Exposure
ISO sensitivity
50, 100, 200, 400
Light metering *
Spot
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction, Slow synchronization
Video
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
20 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.1 cm (2.4")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Vivid
Design
Product colour *
Silver
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
99.6 mm
Depth
26.9 mm
Height
61.8 mm
Weight
169 g
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz / Power Mac G3
Video capability
Yes
Interface
USB 2.0
Lens focal range
F2.8 - F7.1
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP Mac OS 9.0 - 10.4
Digital SLR
No
Brand Image Product code Product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)