location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax i6 PMP, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG720225K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
Long product name Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black :
The long product name of Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax i6 PMP, Silver
More>>>
Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black:
The official description of Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world’s first digital camera with PMP will let your spirits soar! With the Digimax i6 PMP, you are always in a movie theatre.
Enjoy the big-screen performance - in the palm of your hand!

Take your music with you with the high quality MP3 function. Have extra fun by enjoying a slide show of your life in pictures and sound.

The unique, stylish design of the Digimax i6 will make taking every shot a real pleasure.

The ASR technology employed by your Samsung Digital Camera prevents the degradation of image clarity and colour common to flash Photography. With ASR the effects of camera shake are reduced in lower light conditions. You can even take well exposed, sharper Pictures in low light without using a flash at all. It guarantees brighter and more natural pictures.

The Digimax i6 PMP supports MPEG-4 for an enhanced movie shooting experience. Add to this a movie stabilizer function to maintain steady shake-free recording of your subject. The Continuous Movie Recording function allows you to pause, and resume recording at a later time. Also the built-in movie editing function allows you to edit the movie within the camera. It all adds up to providing a formidable movie maker.

Capture your beautiful moments in a clear, bright 2.5" large window. The large 2.5" LCD screen has the best resolution in its class, providing enhanced contrast and colour reproduction. Multi layer coating technology dramatically reduces the light reflected on the LCD allowing you to enjoy your images, even in brightly lit conditions.

Its 6.0 megapixel CCD with primary colour filtering technology offers excellent sensitivity and colour reproduction, guaranteeing fantastic image results. The Digimax i6 is ideal for shooting images of text, as well as traditional photographs.

The Red-eye Fix function algorithm programmed into the camera automatically eliminates red eye in shoot and play modes, allowing you take a natural portrait photo.

Short summary description Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black:
This short summary of the Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax i6 PMP, Silver, 6 MP, 1/2.5", CCD, 3x, 129.5 g, Black

Long summary description Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black:
This is an auto-generated long summary of Samsung Digimax i6 PMP, Silver 1/2.5" 6 MP CCD Black based on the first three specs of the first five spec groups.

Samsung Digimax i6 PMP, Silver. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 45 MB. PictBridge. Weight: 129.5 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6.6 - 19.8 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400
Light metering *
Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 2.4 m
Flash range (tele)
0.3 - 1.9 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
45 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
2 s
Design
Product colour *
Black
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
96 mm
Depth
16.5 mm
Height
61 mm
Weight
129.5 g
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz / Power Mac G3
Video capability
Yes
Interface
USB 2.0
Lens focal range
F3.5 - F4.5
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
39 - 117 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP Mac OS 9.0 - 10.4
Digital SLR
No
Brand Image Product code Product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)