location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F6300 (hdK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH66301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672274
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 720 x 1440 DPI Colour
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - USB port Ethernet LAN
More>>>
Short summary description Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN:
This short summary of the Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F6300 (hdK), Inkjet, 720 x 1440 DPI, Black, Cyan, Yellow, Magenta, 1500 ml, 0.08 - 0.5 mm, 111.8 cm

Long summary description Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-F6300 (hdK) large format printer Inkjet Colour 720 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-F6300 (hdK). Print technology: Inkjet, Maximum resolution: 720 x 1440 DPI, Printing colours: Black, Cyan, Yellow, Magenta. Media thickness: 0.08 - 0.5 mm, Maximum roll width: 111.8 cm, Maximum roll diameter: 15 cm. USB connector: USB Type-A. Product colour: Black, Grey, Internal memory: 512 MB, Sound pressure level (printing): 55.1 dB. Power consumption (standby): 3 W, Power consumption (typical): 65 W, Power consumption (off): 0.4 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
720 x 1440 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Yellow, Magenta
Print cartridge volume (metric)
1500 ml
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.08 - 0.5 mm
Maximum roll width
111.8 cm
Maximum roll diameter
15 cm
Media width (rolls)
1118 mm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Internal memory
512 MB
Sound pressure level (printing)
55.1 dB
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
65 W
Power consumption (off)
0.4 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
40 - 60%
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
System requirements
Compatible operating systems
Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit)
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64
Weight & dimensions
Width
1608 mm
Depth
1128 mm
Height
917 mm
Weight
85 kg
Packaging data
Package width
810 mm
Package depth
2260 mm
Package height
1100 mm
Package weight
173 kg
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Bundled software
Epson Edge Print
Other features
Ink drop
4
Capacity cartridge
600 sheets
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)