JVC logo

JVC HA-F19BT-GC Retro wireless earbuds

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27728
Info modified on:
14 Mar 2024, 19:43:57
Bullet Points JVC HA-F19BT-GC Retro wireless earbuds:
  • - 6.5 hours of wireless listening with rechargeable battery
  • - Sweat proof (IPX2)
  • - Integrated 3-button remote with mic
  • - Bud type wireless headphones for secure and comfortable
  • - Voice-assistant compatible
Long product name JVC HA-F19BT-GC Retro wireless earbuds:

HA-F19BT-GC Retro wireless earbuds, Green/Beige

Short summary description JVC HA-F19BT-GC Retro wireless earbuds:

JVC HA-F19BT-GC Retro wireless earbuds, Wireless, 20 - 20000 Hz, Calls/Music, 11 g, Headset, Cream, Green

Long summary description JVC HA-F19BT-GC Retro wireless earbuds:

JVC HA-F19BT-GC Retro wireless earbuds. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0.5 m. Weight: 11 g. Product colour: Cream, Green

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.